Note:
Quick Specs
Product Type: RAM memory
Capacity: 4 GB
Memory Type: DDR4 SDRAM - DIMM 288-pin
Upgrade Type: System specific
Data Integrity Check: Non-ECC
Speed: 2133 MHz ( PC4-17000 )
Latency Timings: CL15
Features: Single rank , unbuffered
Voltage: 1.2 V
OEM Manufacturer Equivalent Part Number: DELL A8058283
Manufacturer Warranty: Limited lifetime warranty
General
Capacity: 4 GB
Upgrade Type: System specific
OEM Manufacturer Equivalent Part Number: DELL A8058283
Memory
Type: DRAM
Technology: DDR4 SDRAM
Form Factor: DIMM 288-pin
Speed: 2133 MHz ( PC4-17000 )
Latency Timings: CL15
Data Integrity Check: Non-ECC
Features: Single rank , unbuffered
Chips Organization: X8
Voltage: 1.2 V
Manufacturer Warranty
Service & Support: Limited lifetime warranty