Quad Bay 2.5”/3.5” SATA HDD/SSD USB 3.0/eSATA (PM) External JBOD Enclosure-Black

Introducing the ICYCube MB561U3S-4SB R1 4-Bay external 2.5” & 3.5” HDD JBOD enclosure with SuperSpeed USB 3.0 and eSATA interface. The MB561U3S-4SB R1 is designed for those in need of large data storage with a small footprint and supreme build quality. The USB 3.0 with UASP support increases the speed of transferring or rendering large files while accessing up to four individual drives and is backward compatible with USB 2.0. The eSATA interface delivers fast SATA III speed, supports eSATA port-multiplier function which allows you to access four individual drives via single eSATA connection (host requires eSATA port-multiplier support),and is compatible with most of RAID controller card with eSATA port-multiplier interface. The 4 bay capacities give you enough room to optimize your data storage system with efficiency.

The ICYCube MB561U3S-4SB R1 supports both 2.5” and 3.5” SATA SSD/HDD with our new EZ-Tray design, allowing you to mix your 2.5” and 3.5” HDD within a single enclosure to save desktop space, power consumption and cost. The detachable 80mm cooling fan provides excellent cooling to the drives, and the 3 speed fan switch gives you full control over noise and temperature.

The ICYCube MB561U3S-4SB R1 is a quad bay USB 3.0 & eSATA JBOD enclosure with removable tray design for hassle-free drive maintanence and swapping between different drives. It is perfect for media professionals, and people who need a high quality HDD enclosure for their storage needs.

Manufacturer Part Number
MB561U3S-4SB R1
EAN/UPC
0884826002574,884826002574
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: MB561U3S-4SB R1
Color: Black
Support Drive Type: 4 x 2.5” or 3.5” SATA I/II/III hard drive & SSD
I/O Port: 1 x USB 3.0 port, 1 x e-SATA (port multiplier) port
Transfer Rate:

  • USB3.0 up to 5Gb/sec
  • USB2.0 up to 480Mb/sec
  • eSATA up to 6Gb/sec

Power Supply: 12V/6A power adapter
Cooling System: 80 x 80 x 25 mm fan
Fan Speed Control: High / auto / low
LED Indicator:

  • HDD access (flashing white LED)
  • Device power (solid white LED)

OS Requirements:

  • Windows XP, Vista, 7, 8  & 10
  • Latest version of Mac OS X 10.5, 10.6, 10.7, 10.8, 10.9
Hardware Requirements :
  • USB 2.0/USB 3.0 with UASP/eSATA interface
  • eSATA port multiplier function is required for eSATA interface
Material: Aluminum body with partial plastic
Dimension (L x W x H): 141 x 175 x 235mm
Weight: 2390g
Package Contents:
Device, user manual, screws, power cord, power adapter eSATA cable, USB 3.0 cable