ViewPro-C, USB-C 4-in-1 Video Adapter

USB-C 4-in-1 Video Adapter

The ViewPro-C USB-C 4-in-1 Video Adapter converts a USB-C connection to an Ethernet network connection, HDMI output, VGA output and a USB Type-A port. Connect your USB-C based Notebook with a single cable and simultaneously use all 4 outputs. This all-in-1 adapter enables your USB-C or Thunderbolt™ 3 based Notebook or Tablet to connect to a HDMI / VGA display or projector, USB peripherals, and is also compliant with DisplayPort™ specification 1.2 alternate mode. Display crisp and sharp content while the adapter’s specially engineered 6-layer PCBA design reduces signal distortion and electromagnetic interference from surrounding sources, for an uninterrupted viewing experience. You can also easily connect a standard RJ-45 Ethernet cable to deliver Internet and network access at up to Gigabit speeds (1000Mbps).

1. USB-C to Ethernet

The adapter adds a RJ45 Ethernet port to your computer giving you access to a high performance Ethernet network. Leveraging the high bandwidth of USB 3.1, this adapter ensures true, reliable 10/100/1000Mbps network speed** for buffer-free movie streaming, online gaming, data transferring, video conferencing and internet browsing.

2. USB-C to USB Type-A

Connect USB devices like a hard drive, flash drive, camera, mouse or an USB cable for syncing and charging your smartphone or tablet. Transfer data, pictures, videos and music from your existing USB Type-A accessories to your USB-C device at blazing fast speeds.

3. USB-C to VGA

Output high definition VGA video from your USB-C device straight to a VGA supported monitor, display or projector. The ViewPro-C’s VGA output enables resolutions of up to 2048x1152 and allows you to stay connected to your legacy display, TV or projector.

4. USB-C to HDMI with 4K (UHD) Support

Display 4K content from your new MacBook® or Chromebook™ on the latest UHD televisions, projectors and displays. With support for video resolutions of up to 3840x2160, the ViewPro-C adapter lets you take full advantage of the enhanced video capabilities of USB-C to give you crystal clear picture quality.

Intuitive Setup

The adapter plugs directly into your laptop's USB-C port and does not require any complicated installation. The adapter's built-in billboard feature actively communicates with host devices to ensure seamless device compatibility. This means that if the adapter is connected to a host with incompatible alternate modes, it will alert the user of support details without having silent failures.

At Home. At School. At Work. On-the-Go.

IOGEAR's adapter is ideal for displaying content on HDMI and VGA enabled monitors at work, school, or home. The adapter allows you to add an additional monitor for enhanced multitasking, immersive video gaming and movies or photos in high definition. The ViewPro-C is designed with simplicity in mind. By combining USB-C's compatibility with numerous device standards and a compact, lightweight design, the ViewPro-C is the perfect portable companion for your USB-C device.

Manufacturer Part Number
GUH3C44
EAN/UPC
0881317514172,881317514172
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function GUH3C44
Connectors (Input): USB Type-C (Male: 24-Pin)
USB Specification: USB 3.1 Gen 1

Video connections

Output: HDMI Type-A (Female: 19-Pin), VGA (Female: 15-Pin High Density D-Sub)
Video Resolution: HDMI: Up to 3840x2160 @ 30Hz, VGA: Up to 2048x1152 @ 60Hz
Power Supply: USB Bus-Powered
Dimensions GUH3C44

POP Information

10'' Peg Hook: 6
6'' Peg Hook: 4

Inner Pack
Width: 9.5" (24.13cm)
Height: 8.25" (20.96cm)
Depth: 5.5" (13.97cm)
Inner Pack Qty.: 6

Unit Package Dimensions
Width: 5" (12.7cm)
Height: 7" (17.78cm)
Depth: 1.5" (3.81cm)

Master Carton
Width:
Height:
Depth:
Master Carton Qty.: 24

Weight
Master Carton Wt.:
Inner Pack Wt.: 2.55lb (1.16kg)
Unit Pack Wt.: 0.35lb (0.16kg)
Unit Wt.: 0.15lb (0.07kg)