Z440 Workstation

Expand your power

HP Z440 Workstation

Take your business to the next level of performance, expandability, and no compromise reliability in one complete package. The HP Z440 features a perfect mix of HP Z DNA in a performance workstation with up to 8 discrete processor cores, up to 128 GB of RAM, and multiple storage and PCIe configuration options. Here’s to more power to you with the HP Z440 Workstation.

Manufacturer Part Number
X2D82UT#ABA
EAN/UPC
0190780256909,190780256909
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: Minitower
Available Operating Systems :

  • Windows 8.1 Pro 64
  • Windows 8.1 Standard 64-bit
  • Windows 7 Professional 64 (available through downgrade rights from Windows 8.1 Pro 64)
  • Windows 7 Professional 64 (National Academic)
  • Ubuntu 14.04
  • HP Installer Kit for Linux
  • Red Hat Enterprise Linux Desktop (Paper license with 1 year support; no preinstalled OS)

Processor Family: Intel® Xeon® E5 v3 processor
Processors 4:
  • Intel® Xeon® E5-1680 v3 (3.2 GHz, 20 MB cache, 8 cores, Intel® vPro)
  • Intel® Xeon® E5-1660 v3 (3.0 GHz, 20 MB cache, 8 cores, Intel® vPro)
  • Intel® Xeon® E5-2630 v3 (2.4 GHz, 20 MB cache, 8 cores, Intel® vPro)
  • Intel® Xeon® E5-1650 v3 (3.5 GHz, 15 MB cache, 6 cores, Intel® vPro)
  • Intel® Xeon® E5-1630 v3 (3.7 GHz, 10 MB cache, 4 cores, Intel® vPro)
  • Intel® Xeon® E5-1620 v3 (3.5 GHz, 10 MB cache, 4 cores, Intel® vPro)
  • Intel® Xeon® E5-1607 v3 (3.1 GHz, 10 MB cache, 4 cores, Intel® vPro)
  • Intel® Xeon® E5-1603 v3 (2.8 GHz, 10 MB cache, 4 cores, Intel® vPro)

Chipset: Intel® C612
Memory:
  • 128 GB DDR4-2133 ECC Registered SDRAM
  • Actual memory speed dependent on processor. Only registered memory is supported.

Internal Storage 5:
  • 300 GB up to 600 GB SAS (15000 rpm)
  • 300 GB up to 1.2 TB SAS (10000 rpm)
  • 500 GB up to 3 TB SATA (7200 rpm)
  • 500 GB SATA SED (7200 rpm)
  • 128 GB up to 1 TB SATA SSD
  • 256 GB SATA SE SSD
  • 256 GB up to 512 GB HP Z Turbo Drive (PCIe SSD)

Optical Storage 6, 7: Slim SATA DVD-ROM; Slim SATA SuperMulti DVD writer; Slim SATA Blu-ray writer
Additional Storage: 1 15-in-1 media card reader (optional)
Available Graphics:
  • Professional 2D:NVIDIA NVS 310 (512 MB); NVIDIA NVS 315 (1 GB); NVIDIA NVS 510 (2 GB)
  • Entry 3D:NVIDIA Quadro K420 (1 GB); NVIDIA Quadro K620 (2 GB)
  • Mid-range 3D:NVIDIA Quadro K2200 (4 GB); AMD FirePro W2100 (2 GB); AMD FirePro W5100 (4 GB)
  • High-end 3D:NVIDIA Quadro K4200 (4 GB); NVIDIA Quadro K5200 (8 GB); NVIDIA Quadro K6000 (12 GB); AMD FirePro W7100 (8 GB)

Audio: Integrated Realtek HD ALC221
Communications 8: Integrated Intel I218LM PCIe GbE; Intel I210AT PCIe GbE (optional); HP X540 10 GbE Dual Port Adapter (optional); HP X520 10 GbE Dual Port Adapter (optional); HP 10 GbE SFP+SR Transceiver (optional); HP 361T PCIe dual-port gigabit (optional); Intel 7260 802.11a/b/g/n PCIe WLAN (optional)
Expansion Slots: 2 PCIe Gen3 x16; 1 PCIe Gen3 x8 (open-ended); 1 PCIe Gen2 x4 (open-ended); 1 PCIe Gen2 x1 (open-ended); 1 PCI Open-ended connector allows a greater bandwidth card to be installed physically into a lower bandwidth connector/slot.
Ports and Connectors:
  • Front:4 USB 3.0; 1 microphone; 1 headset
  • Rear:4 USB 3.0; 2 USB 2.0; 2 PS/2; 1 RJ-45; 1 audio line in; 1 audio line out
  • Internal:1 USB 2.0; 1 USB 3.0
  • Internal:USB 2.0 available by the 2x5 header. Internal USB 3.0 available by the 2x10 header.

Drive Bays (Internal): Two 3.5"
Drive Bays (External): Two 5.25"; One slim ODD
Input Devices 2: HP PS/2 Keyboard; HP USB Keyboard; HP USB SmartCard Keyboard; HP Wireless Keyboard and Mouse; HP PS/2 Mouse; HP USB Optical Mouse; HP USB 1000 dpi Laser Mouse; HP USB Optical 3-Button Mouse; HP SpaceMouse Pro USB 3D Controller; HP SpacePilot Pro 3D USB Intelligent Controller
Software: HP Performance Advisor; HP Remote Graphics Software (RGS); Cyberlink Power2Go & PowerDVD; Foxit PhantomPDF Express; Buy Office
Security 2: HP Solenoid Hood Lock & Hood Sensor; HP Business PC Security Lock Kit; TPM 1.2 certified
Power: 525 W 85% efficient, wide-ranging, active PFC; 700 W 90% efficient, wide-ranging, active PFC
Dimensions (H x W x D):
  • 6.65 x 17.5 x 17 in
  • 16.9 x 44.5 x 43.2 cm

Weight:
  • 24.3 lb
  • 11 kg
  • (Exact weight depends upon configuration.)

Environmental Certification 10: Low halogen
Energy Efficiency Compliance 11: ENERGY STAR® qualified and EPEAT® registered configurations available
Compatible Displays (screen size diagonally measured): HP Z Display Z30i 30-inch IPS LED Backlit Monitor; HP Z Display Z27i 27-inch IPS LED Backlit Monitor; HP Z Display Z24i 24-inch IPS LED Backlit Monitor; HP Z Display Z23i 23-inch IPS LED Backlit Monitor; HP Z Display Z22i 21.5-inch IPS LED Backlit Monitor; HP DreamColor Z27x Professional Display; HP DreamColor Z24x Professional Display

Warranty: Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Certain restrictions and exclusions apply.