Z440 Workstation

Expand your power

HP Z440 Workstation

Take your business to the next level of performance, expandability, and no compromise reliability in one complete package. The HP Z440 features a perfect mix of HP Z DNA in a performance workstation with up to 8 discrete processor cores, up to 128 GB of RAM, and multiple storage and PCIe configuration options. Here’s to more power to you with the HP Z440 Workstation.

Manufacturer Part Number
X2D64UT#ABA
EAN/UPC
0190780255285,190780255285
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor

Tower

Available Operating Systems 

Windows 10 Pro 64
Windows 10 Home 64
Windows 8.1 Pro 64
Windows 7 Professional 64 (available through downgrade rights from Windows 8.1 Pro 64)
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Windows 7 Professional 64
HP Installer Kit for Linux®
(HP Linux Installer Kit includes drivers for 64-bit versions of Red Hat® Enterprise Linux 6.7 and 7, SUSE Linux Enterprise Desktop 11 and Ubuntu 14.04. Red Hat Enterprise Linux (1-year paper license only) is available as a second operating system.)

Processor Family

Intel® Xeon® E5 2600 v4 processor
Intel® Xeon® E5 2600 v3 processor
Intel® Xeon® E5 1600 v4 processor
Intel® Xeon® E5 1600 v3 processor

Processors 

Intel® Xeon® E5-2637 v4 (3.5 GHz, 15 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-2623 v4 (2.6 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1680 v4 (3.4 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Intel® Xeon® E5-1660 v4 (3.2 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Intel® Xeon® E5-1650 v4 (3.6 GHz, 15 MB cache, 6 cores, Intel® vPro™)
Intel® Xeon® E5-1630 v4 (3.7 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1620 v4 (3.5 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1607 v4 (3.1 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1603 v4 (2.8 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1680 v3 (3.2 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Intel® Xeon® E5-1660 v3 (3.0 GHz, 20 MB cache, 8 cores, Intel® vPro™)
Intel® Xeon® E5-1650 v3 (3.5 GHz, 15 MB cache, 6 cores, Intel® vPro™)
Intel® Xeon® E5-1630 v3 (3.7 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1620 v3 (3.5 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1607 v3 (3.1 GHz, 10 MB cache, 4 cores, Intel® vPro™)
Intel® Xeon® E5-1603 v3 (2.8 GHz, 10 MB cache, 4 cores, Intel® vPro™)

Chipset

Intel® C612

Memory

128 GB DDR4-2400 ECC registered SDRAM; DDR4-2133 ECC Registered SDRAM
8 DIMM
Transfer rates up to 2400 MT/s. Only registered memory is supported.

Drive Controllers

Integrated SATA 6.0 Gb/s;
LSI MegaRAID® 9270-8i SAS 6.0 Gb/s ROC RAID Card and iBBU09 Battery Backup Unit (optional);
LSI 9217-4i4e 8-port SAS 6.0 Gb/s RAID (optional);
Factory integrated RAID available for SATA/SAS drives (RAID 0, 0 Data, 1, and 10);
Factory integrated RAID available for PCIe SSDs (RAID 0 Data)

Internal Storage 

300 GB up to 600 GB SAS (15000 rpm)
300 GB up to 1.2 TB SAS (10000 rpm)
500 GB up to 4 TB SATA (7200 rpm)
500 GB SATA SED (7200 rpm)
128 GB up to 1 TB SATA SSD
512 GB SATA SED SSD
1 TB SATA SSHD
256 GB up to 512 GB HP Z Turbo Drive (PCIe SSD)
256 GB up to 1 TB HP Z Turbo Drive G2 (PCIe SSD)
512 GB (2 x 256 GB) up to 2 TB (4 x 512 GB) HP Z Turbo Quad Pro (PCIe SSD)

Optical Storage 

Slim SATA DVD-ROM; Slim SATA SuperMulti DVD writer; Slim SATA BDXL Blu-ray writer

Additional Storage

15-in-1 media card reader (optional); HP DX115 Removable HDD Frame/Carrier (optional)

Available Graphics

Professional 2D: NVIDIA® NVS™ 310 (1 GB); NVIDIA® NVS™ 315 (1 GB); NVIDIA® NVS™ 510 (2 GB)

Entry 3D: NVIDIA® Quadro® K420 (2 GB); NVIDIA® Quadro® K620 (2 GB); AMD FirePro™ W2100 (2 GB)

Mid-range 3D: NVIDIA® Quadro® M2000 (4 GB); NVIDIA® Quadro® K2200 (4 GB); NVIDIA® Quadro® K1200 (4 GB); AMD FirePro™ W4300 (4 GB); AMD FirePro™ W5100 (4 GB)

High-end 3D: NVIDIA® Quadro® M5000 (8 GB); NVIDIA® Quadro® M4000 (8 GB); NVIDIA® Quadro® K4200 (4 GB); NVIDIA® Quadro® K5200 (8 GB); NVIDIA® Quadro® K6000 (12 GB); AMD FirePro™ W7100 (8 GB)

High performance GPU computing: NVIDIA® Tesla® K40

I/O Controller

HP IEEE 1394b FireWire PCIe (optional) HP Thunderbolt™ 2 PCIe 1-port I/O Card (optional)

Audio

Integrated Realtek HD ALC221

Communications 

Integrated Intel® I218LM PCIe GbE;
Intel® I210-T1 PCIe GbE (optional);
HP X540-T2 10 GbE Dual Port Adapter (optional);
HP X520 10 GbE Dual Port Adapter (optional);
HP 10 GbE SFP+SR Transceiver (optional);
HP 361T PCIe dual-port gigabit (optional);
Intel® 7260 802.11 a/b/g/n PCIe WLAN (optional);
Intel® 8260 802.11 a/b/g/n/ac with BlueTooth® 4.2 PCIe NIC (optional)

Expansion Slots

2 PCIe Gen3 x16; 1 PCIe Gen3 x8 (open-ended); 1 PCIe Gen2 x4 (open-ended); 1 PCIe Gen2 x1 (open-ended); 1 PCI Open-ended connector allows a greater bandwidth card to be installed physically into a lower bandwidth connector/slot.

Ports and Connectors

Front: 4 USB 3.0; 1 microphone; 1 headset
Rear: 4 USB 3.0; 2 USB 2.0; 2 PS/2; 1 RJ-45; 1 audio line in; 1 audio line out
Internal: 1 USB 2.0; 1 USB 3.0

Drive Bays (Internal)

Two 3.5"

Drive Bays (External)

Two 5.25"; One slim ODD

Input Devices 

HP PS/2 Keyboard; HP USB Keyboard; HP USB SmartCard Keyboard; HP Wireless Keyboard and Mouse; HP PS/2 Mouse; HP USB Optical Mouse; HP USB 1000 dpi Laser Mouse; HP USB Optical 3-Button Mouse; HP SpacePilot Pro 3D USB Intelligent Controller; 3Dconnexion CADMouse

Software 

HP Performance Advisor; HP Remote Graphics Software (RGS); Cyberlink PowerDVD/Power2Go; Foxit PhantomPDF Express; Buy Office

Security 

HP Solenoid Hood Lock & Hood Sensor; HP Business PC Security Lock Kit; TPM 1.2 certified

Power

525 W 85% efficient, wide-ranging, active PFC; 700 W 90% efficient, wide-ranging, active PFC

Dimensions (H x W x D)

6.65 x 17.5 x 17 in
16.9 x 44.5 x 43.2 cm

Weight

24.3 lb
11 kg
(Exact weight depends upon configuration.)

Environmental Specifications 

Low halogen

Energy Efficiency Compliance 

ENERGY STAR® certified and EPEAT® registered configurations available

Compatible Displays

All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays

Warranty

Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Certain restrictions and exclusions apply.