Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Part Numbers
- The Cisco Aironet 1600i Access Point: Indoor environments, with internal antennas
- AIR-CAP1602I-x-K9 Dual-band controller-based 802.11a/g/n
- AIR-CAP1602I-xK910 Eco-pack (dual-band controller-based 802.11a/g/n) 10 quantity access points
- AIR-SAP1602I-x-K9 Dual-band stand-alone 802.11a/g/n
- AIR-SAP1602I-xK9-5 Eco-pack (dual-band stand-alone 802.11a/g/n) 5 quantity access points
- The Cisco Aironet 1600e Access Point: Indoor, challenging environments, with external antennas
- AIR-CAP1602E-x-K9 Dual-band controller-based 802.11a/g/n
- AIR-CAP1602E-xK910 Eco-pack (dual-band 802.11a/g/n) 10 quantity access points
- AIR-SAP1602E-x-K9 Dual-band stand-alone 802.11a/g/n
- AIR-SAP1602E-xK9-5 Eco-pack (dual-band stand-alone 802.11a/g/n) 5 quantity access points
- Cisco SMARTnet® Service for the Cisco Aironet 1600 Series Access Point with internal and external antennas
- CON-SNT-C1602Ix - SMARTnet 8x5xNBD 1600i access point (dual-band 802.11 a/g/n, Controller-based), (e.g. CONSNT-C1602IE for AP1600 internal antenna for E Domain, Controller based)
- CON-SNT-C1602Ex - SMARTnet 8x5xNBD 1600e access point (dual-band 802.11 a/g/n, Controller-based), (e.g. CON-SNT-C1602EA for AP1600 external antenna for A Domain, Controller based)
- CON-SNT-S1602Ix - SMARTnet 8x5xNBD 1600i access point (dual-band 802.11 a/g/n, Stand-alone), (e.g. CON-SNT-S1602IE for AP1600 internal antenna for E Domain, stand-alone)
- CON-SNT-S1602Ex - SMARTnet 8x5xNBD 1600e access point (dual-band 802.11 a/g/n, Stand-alone), (e.g. CON-SNT-S1602EA for AP1600 external antenna for A Domain, Stand-alone)
- Cisco Wireless LAN Services
- AS-WLAN-CNSLT Cisco Wireless LAN Network Planning and Design Service
- AS-WLAN-CNSLT Cisco Wireless LAN 802.11n Migration Service
- AS-WLAN-CNSLT Cisco Wireless LAN Performance and Security Assessment Service
Software - Cisco Unified Wireless Network Software (available in Q4CY12)
- Cisco IOS® Software Release (available in Q4CY12)
802.11n - 3 x 3 multiple-input multiple-output (MIMO) with two spatial streams
- Maximal ratio combining (MRC)
- 20- and 40-MHz channels
- PHY data rates up to 300 Mbps
- Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
- 802.11 dynamic frequency selection (DFS) (Bin 5)
- Cyclic shift diversity (CSD) support
Integrated Antenna - 2.4 GHz, gain 4.0 dBi, horizontal beamwidth 360°
- 5 GHz, gain 4.0 dBi, horizontal beamwidth 360°
External Antenna (Sold Separately) - Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz)
- Cisco offers the industry's broadest selection of 802.11n antennas delivering optimal coverage for a variety of deployment scenarios
Interfaces - 10/100/1000BASE-T autosensing (RJ-45)
- Management console port (RJ-45)
Indicators: Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors
Dimensions (W x L x H): Access point (without mounting bracket): 8.7 x 8.7 x 1.84 in. (22.1 x 22.1 x 4.7 cm)
Weight: 2.3 lb (1.04 kg)
Environmental
- Cisco Aironet 1600i
- Nonoperating (storage) temperature: -22 to 158°F (-3 0 to 70°C)
- Nonoperating (storage) Altitude Test -25°C, 15,000 ft .
- Operating temperature: 32 to 104°F (0 to 40°C)
- Operating humidity: 10 to 90% percent (noncondensing)
- Operating Altitude Test -40°C, 9843 ft.
- Cisco Aironet 1600e
- Nonoperating (storage) temperature: -22 to 158°F (-3 0 to 70°C)
- Nonoperating (storage) Altitude Test - 25°C, 15,000 f t.
- Operating temperature: -4 to 122°F (-20 to 50°C)
- Operating humidity: 10 to 90 percent (noncondensing)
- Operating Altitude Test -40°C, 9843 ft
System Memory:
Input Power Requirements - AP1600: 44 to 57 VDC
- Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz
Powering Options - 802.3af Ethernet Switch
- Cisco AP1600 Power Injectors (AIR-PWRINJ4=, AIR-PWRINJ5=)
- Cisco AP1600 Local Power Supply (AIR-PWR-B=)
Power Draw: AP1600: 12.95 W
Note: When deployed using PoE, the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable. This additional power may be as high as 2.45W, bringing the total system power draw (access point + cabling) to 15.4W.
Warranty: Limited Lifetime Hardware Warranty
Compliance
Standards
Safety: - UL 60950-1
- CAN/CSA-C22.2 No. 60950-1
- UL 2043
- IEC 60950-1
- EN 60950-1
Radio approvals:
- FCC Part 15.247, 15.407
- RSS-210 (Canada)
- EN 300.328, EN 301.893 (Europe)
- ARIB-STD 33 (Japan)
- ARIB-STD 66 (Japan)
- ARIB-STD T71 (Japan)
- AS/NZS 4268.2003 (Australia and New Zealand)
- EMI and susceptibility (Class B)
- FCC Part 15.107 and 15.109
- ICES-003 (Canada)
- VCCI (Japan)
- EN 301.489-1 and -17 (Europe)
- EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC
IEEE Standard: IEEE 802.11a/b/g, IEEE 802.11n, IEEE 802.11h, IEEE 802.11d
Security: - 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
- 802.1X
- Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
EAP Type(s): - Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)
- EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
- Protected EAP (PEAP) v0 or EAP-MSCHAPv2
- Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
- PEAPv1 or EAP-Generic Token Card (GTC)
- EAP-Subscriber Identity Module (SIM)
Multimedia: Wi-Fi Multimedia (WMM™)
Other: - FCC Bulletin OET-65C
- RSS-102