mydlink Home Panoramic HD Camera

The mydlink™ Home Panoramic HD Camera allows you to monitor more of your home with a single camera. Forget pan, forget tilt, see everything instantly in full colour high definition 720p.

Manufacturer Part Number
DCS-8200LH
EAN/UPC
0790069426100,790069426100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera Hardware Profile

  • 1/2.7” Megapixel progressive CMOS sensor
  • 5 metre IR illumination distance
  • Minimum illumination:
    • Colour (Day Mode), IR LEDs off: 0.5 lux
    • B/W (Night Mode), IR LEDs off: 0.1 lux
    • B/W (Night Mode), IR LEDs on: 0 lux
    • Built-in Infrared-Cut Removable (ICR) Filter module
    • 8X digital zoom
    • Fixed length 1.72 mm
    • Aperture F2.0
    • Angle of view
      • (H) 180°
      • (V) 120°
      • (D) 180°
      • Image de-warping
      • Minimum object distance: 500 mm
      • Built-in Microphone

Image Features

  • Configurable motion detection windows
  • Time stamp overlays

Video Compression

  • Simultaneous H.264/MJPEG format compression   
  • JPEG for still images

Video Resolution

  • 1280 x 720, 720 x 480, 640 x 360 at up to 30 fps

Audio Compression

  • G.711

External Interfaces

  • 802.11ac/n/g/a wireless with WEP/WPA/WPA2 encryption
  • Operates on 2.4 GHz and 5 GHz bands       
  • Maximum data rate of 433 Mbps (PHY rate)2
  • MicroSD/SDHC card slot3

Security

  • Password authentication
  • HTTP and RTSP digest encryption

Event Management

  • Motion detection  
  • Sound level detection

Mobile support

  • Free mydlink™ Home app: iPhone, iPad, or Android device which supports the mydlink™ Home app1

General

Dimensions

  • 137.5 x 95.8 x 95.8 mm

Weight

  • 165.0 grams        

Power

  • 5 V DC, 2.0 A, 50/60 Hz 

Power Consumption

  • 4.8 watts maximum ± 5%       

Temperature

  • Operating: 0 to 40 °C (32 to 104 °F)
  • Storage: -20 to 70˚ C (-4 to 158 ˚F)

Humidity

  • Operating: 20% to 80% non-condensing
  • Storage: 20% to 80% non-condensing

Certifications

  • CE
  • CE LVD
  • FCC Class B
  • ICES
  • C-Tick