27” LED Monitor S27F350FHE

Super-slim Design

Featuring a super-slim and sleek profile the Samsung SF350 monitor measures less than 10mm at its smallest width point. Make a stylish statement while staying productive with the 27" screen. The simple circular stand will add a modern look to your space.

Flawlessly smooth gameplay with AMD FreeSync

AMD FreeSync technology allows you to enjoy smooth images, even during the fastest moving scenes. AMD FreeSync syncs the screen refresh rate with the frame rate of your content to minimise input latency and dramatically reduce image tearing and stutter during gaming. With its ~5ms response time, you’ll see the fastest on-screen motion clearly and smoothly with less motion blur, judder and ghosting. The fast response time provides a steady visual, allowing you to experience your gaming at the highest level.

Brilliant picture quality for a great viewing experience

Provides clean and crisp picture quality in 1920x1080 resolution.

Wide Viewing Angle

Wide Viewing Panel provides a 178° wide viewing angle horizontally and vertically, so that you can experience the optimal screen from any position.

Upscale your view

Magic Upscale is designed to help the appearance of lower quality images and video so you can enjoy content regardless of the original source.

Manufacturer Part Number
LS27F350FHEXXY
EAN/UPC
8806088201481
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Aspect Ratio
16:9
Panel Type
PLS
Brightness (Typical)
250cd/m2
Brightness (Min)
200cd/m2
Peak Luminance Ratio
98 %
Dynamic Contrast Ratio
Mega
Resolution
1920 x 1080
Response Time
4 (GTG)
Viewing Angle (H/V)
178°/178°
Color Support
16.7M
Color Gamut (NTSC 1976)
72%
Refresh Rate
60Hz

General Feature

Windows Certification
Windows 10

Interface

D-Sub
1 EA
DVI
No
Dual Link DVI
No
Display Port
No
HDMI
1 EA
Audio In
No
Headphone
No
USB Hub
No

Operation Conditions

Temperature
10~40 ℃
Humidity
10~80 (non~condensing)

Design

Color
Black high Glossy
Stand Type
Simple
Tilt
-1.0° (±1.0°)~ +22.0° (±2.0°)
Wall Mount
75.0 x 75.0 mm

Eco

Mercury Content
0.0 mg
Lead Presence
Yes

Circuit Amps

Power Supply
AC 100~240V
Power Consumption (DPMS)
Less than 0.3 W
Type
External Adaptor

Dimension

Set Dimension with Stand (WxHxD)
626.2 x 462.4 x 247.7 mm
Set Dimension without Stand (WxHxD)
626.2 x 364.9 x 88.3 mm
Package Dimension (HxWxD)
700.0 x 165.0 x 441.0 mm

Weight

Set Weight with Stand
4.8 kg
Set Weight without Stand
4.0 kg
Package Weight
6.5 kg