NVIDIA GeForce GTX 950 Graphic Card

THE ULTIMATE PC GAMING PLATFORM Get Game Ready with GeForce® GTX.

GeForce GTX delivers the fastest performance, with the most advance gaming echnologies (NVIDIA GameWorks™) and the best gaming ecosystem (GeForce Experience™).

EXCLUSIVE GAMING TECHNOLOGIES

Cutting-edge physics and lighting for realism and immersive visuals on popular games like Witcher 3

A BETTER GAMING EXPERIENCE

The easiest way to update your drivers, optimize your games, and share your victories

STUTTER, TEAR-FREE GAMEPLAY

Synchronizes the display refresh to your GeForce GTX GPU for the fast, smooth gaming

Manufacturer Part Number
GTX 950 2GD5T OCV3
EAN/UPC
0824142129524,824142129524
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing Unit NVIDIA GeForce® GTX 950
Interface PCI Express x16 3.0
Boost / Base Core Clock 1253 MHz / 1076 MHz
Memory Size (MB) 2048
Memory Type GDDR5
Memory Interface 128-bit
Memory Clock Speed (MHz) 6600
DVI Connectors 1 (Dual-link DVI-I x 1), Max Resolution: 2560 x 1600 @60 Hz
HDMI Connectors 1 (version 1.4a/2.0)
Max Resolution: 4096x2160 @24 Hz (1.4a), 3840x2160 @60 Hz (2.0)
DisplayPort 1 (version 1.2)
Max Resolution: 4096x2160 @60 Hz
Maximum Displays 3
HDCP Support Y
RAMDAC speed (MHz) 400
DirectX Version Support 12
OpenGL Version Support 4.5
Multi-GPU Technology SLI, 2-way
Card Dimension(mm) 220 x 111 x 38
Card Weight (g) 492
Power consumption (W) 75
Recommended PSU (W) 350