Harmony 950 Universal Remote Control

Bring your living room to life

Tap a custom activity such as “Watch TV” and the right devices power on and automatically switch to the right settings.

  • Control streaming media players like Apple TV, Roku®, and TiVo®, popular gaming consoles, as well as CD, DVD, and Bluray™ media players.
  • Teach Harmony 950 new IR commands from other remotes.
  • Works with over 270,000 compatible home entertainment devices from more than 6,000 brands.
  • Replaces up to fifteen remotes.
Easytouse design

Every aspect is designed to make commanding your entertainment easy.
  • Use motionactivated, backlit controls to find the right button every time, even in the dark.
  • Commonly used controls are in easy reach, just below the fullcolor touchscreen.
  • Change channels, adjust volume, fastforward, or rewind using gestures on the bright 2.4” touchscreen.
  • Keep your eyes on your entertainment, not your remote, with vibration feedback.
  • Use the sleep timer to fall asleep and let Harmony 950 take care of shutting down.

Power at the ready

Keep Harmony 950 charged and ready with the convenient charging station.

The replaceable battery has 20% greater capacity than previous generation Harmony remotes.

Get started in minutes

Stop using trialanderror to find remote codes. Add devices simply by entering the device model numbers and brands.

  • Personalize Harmony 950 with your own multidevice, onetouch Activities, up to 50 favorite channels, and frequently used commands.
  • Customize the dedicated media playback, cable/satellite, and DVR controls to your preferences.
  • Create multicommand macros
  • Setup can be completed using an Internet connected PC or Mac.

Manufacturer Part Number
915-000259
EAN/UPC
0097855117021,097855117021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements
For online setup:

    • Windows® PC: Windows10,Windows 8, or Windows 7

or

  • Intel® Mac OS® computer: Mac OS X 10.7 or higher
USB port
Dimensions

Remote
Height:19.2 cm (7.56 in)
Width:5.4 cm (2.13 in)
Depth:3.9 cm (1.14 in)
Weight:163.8 g (5.78 oz)
Warranty Information
2-Year Limited Hardware Warranty
Package Contents
  • Harmony 950 IR-based remote (with rechargeable battery)
  • Charging station
  • USB cable
  • AC adapter
  • User documentation 
Part Number
PN 915-000259