EXT-UHDA-HBT2 Video Console/Extender

The EXT-UHDA-HBT2 uses Gefen's implementation of the latest HDBaseTTM 2.0 technology to extend HDMI up to 330 feet (100m) at 4K, using one CAT-5e cable. 1080p Full HD and 1920 x 1200 (WUXGA) 8-bit video can be extended up to 495 feet (150 meters). The new HDBaseTTM 2.0 ColligoTM platform provides additional features such as 2-way audio extension and ensures an even more robust and resilient connection than the industry standard HDBaseTTM. Resolutions up to 4K DCI-Cinema (4096 x 2160 @ 30 Hz 4:4:4) and 4K Ultra HD (3840 x 2160 @ 60 Hz 4:2:0) along with 7.1 channels of LPCM and HBR (High Bit Rate) lossless digital audio are supported. Supported HBR formats include Dolby Atmos®, Dolby® TrueHD, DTS:XTM, and DTS-HD Master AudioTM. Ethernet connection for a Smart TV can be extended from the source side to the viewing location without the need to run a separate cable. RS-232 and 2-way IR are transferred between the Sender and the Receiver to control the A/V source and the display. TOSLINK® Optical Digital Audio can be sent from the viewing location back to the source and analog audio can be extended from the source side to the Receiver. Bi-Directional POH (Power Over HDBaseTTM) technology provides power from the Sender to the Receiver and vice versa, using the same CAT-5 cable that extends the HDMI and control signals. Only one of the two units needs an external power supply. The POH standard ensures compatibility with other POH class-compliant devices. The Gefen Syner-GTM software with its powerful EDID Management capabilities speeds up configura- tion, performs real-time performance audits via Link Monitoring, and simplifies in-field firmware updates. Low profile, surface-mountable Sender and Receiver units fit in tight places and accommodate Gefen locking HDMI cables for secure connections.

Manufacturer Part Number
EXT-UHDA-HBT2
EAN/UPC
0888814431964,888814431964
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications *


  • Maximum Pixel Clock: 300 MHz
  • Video Input connector (Sender): (1) HDMI Type A 19-pin, female, locking
  • Video Output connector (Receiver): (1) HDMI Type A 19-pin, female, locking
  • Link connector (Sender/Receiver): (1) RJ-45, shielded, female
  • Ethernet port (Sender/Receiver): (1) RJ-45, shielded, female
  • RS-232 port (Sender): (1) DB-9, female
  • RS-232 port (Receiver): (1) DB-9, male
  • Optical Digital Audio Input connector (Receiver): (1) TOSLINK®, female
  • Optical Digital Audio Output connector (Sender): (1) TOSLINK®, female
  • Analog L/R Stereo Audio Input connector (Sender): (2) RCA, female
  • Analog L/R Stereo Audio Output connector (Receiver): (2) RCA, female
  • IR Ext/In port (Sender/Receiver): (1) 3.5mm mini-stereo jack
  • IR Extender type: EXT-RMT-EXTIRN
  • IR Out port (Sender/Receiver): (1) 3.5mm mini-mono jack
  • USB port (Sender/Receiver): (1) Mini-B (for Gefen Syner-GTM interface)
  • Power/Video/Link Indicator LEDs (Sender/Receiver): (1) Blue, (1) Amber, (1) Green Power Supply connector (Sender/Receiver): (1) 48V DC, locking
  • Power Consumption (Sender and Receiver combined): 14W
  • Operating Temperature: +32 to +122 °F (0 to +50 °C)
  • Operating Humidity: 5% to 90% RH, non-condensing
  • Storage Temperature: -4 to +185 °F (-20 to +85 °C)
  • Storage Humidity: 0% to 95% RH, non-condensing
  • MTBF: 50000 hours
  • Dimensions (W x H x D, Sender/Receiver, not including connectors): 8.4” x 1” x 4” (214mm x 25mm x 100mm)
  • Net Weight (Sender/Receiver): 0.75 lbs (0.35 kg) each
  • Shipping Weight: 4.5 lbs. (2.0 kg)