32 Channel 2U Recorder

Percept E-Series

The Surveillix E-series network recorders are enterprise class recorders that combine robust recording, high density storage and an innovative cloud service to efficiently capture, store, manage and share video. The Percept series of recorders simpify installation, management and operation of your security system.

Manufacturer Part Number
E2U32-S-20
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions
Dimensions (h x w x d): E2U: 3.5" x 17.2" x 26"; E4U: 6.9" x 17.2" x 26"
Rackmount size: E2U: 2U; E4U: 4U
Weight: 50-65 lbs
Frame Rates
IP video throughput: 400 Mbps 1
Live display rate: Up to 16 channels 2
Max recording rate (FPS): Up to 30 fps per channel 3
Inputs/Outputs
Audio channels: Up to 16 4
Audio outputs: -
Ethernet: Dual 100/1000 Gigabit Ethernet
Relay outputs: via ONVIF
Sensor/alarm outputs: via ONVIF
Overview
IP video inputs: 16/32/64
Recording resolutions: Up to 10MP
Power
Power Input: AC 100-240V (50Hz/60Hz)
Remote Clients Included
Managed Recorder Health: MySurveillix
Mobile apps: Percept Mobile
Thin client browsers supported: Chrome, Edge, Firefox, Safari
VMS software: Percept Central Station
Storage
Optical Drive: DVD/RW
System
Operating System: Windows 7 Embedded
Recording software: Percept Server Software
Warranty
Limited Warranty: 3 years, 1 year advanced replacement