Expression Premium XP-640 Small-in-One Printer

The wireless, creative all-in-one printer with superior photo quality

Filled with creative features, the Expression Premium XP-640 wireless Small-in-One printer delivers superior photo quality and sharp text. Save time with auto 2-sided printing; and, print 4" x 6" photos in as fast as 20 seconds. Easily print from your iPad, iPhone, Android tablet or smartphone — with or without a router. The sleek XP-640 prints borderless photos up to 8" x 10", and provides dedicated trays for printing photos and DVDs. Other features include a 2.7" LCD, plus built-in USB and card slots for PC-free printing. And, you can easily print Facebook and Instagram photos, collages and more with the Epson Creative Print App.

Manufacturer Part Number
C11CF50201
EAN/UPC
0010343929708,010343929708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Printing Technology: 5 ink cartridges (CMYK, Photo Black), drop-on-demand technology MicroPiezo® inkjet technology

Minimum Ink Droplet Size: 5 ink droplet sizes, as small as 1.5 picoliters.

Maximum Print Resolution: 5760 x 1440 optimized dpi

ISO Print Speed:

  • Black: 13 ISO ppm
  • Color: 10 ISO ppm

2-Sided ISO Print Speed:

  • Black: 4.5 ISO ppm
  • Color: 5 ISO ppm

Photo Print Speed: 4" x 6" borderless photo in as fast as 20 seconds (Draft Mode)1

PC-Free Printing:

  • Auto Photo Correction
  • Select and print photos
  • Crop, rotate and enlarge
  • View and print-by-date
  • Print your own picture packages
  • Print passport and photo ID
  • Select multiple photos to print on a single page
  • Print your own school papers, thin-ruled, wide-ruled and graph paper
  • Make personalized notepaper using your own photos, photo greeting cards and coloring book pages

Layouts:

  • Borderless
  • Classic borders
  • Picture packages
  • Photo ID
  • 2-up, 4-up, 8-up, 20-up
  • Jewel index
  • Jewel
  • Jewel case upper 1/2, lower 1/2
  • CD layouts (single, quarter, variety)

Copy

Copy Modes:

  • Color
  • Black / White
  • Text
  • Text and Image
  • Photo

ISO Copy Speed:

  • Black: 10.0 ISO cpm
  • Color: 7.2 ISO cpm

Copy Quantity: 1 — 99 copies (PC-free)

Maximum Copy Size: 8.5" x 14" (PC-free)

Copy Features:

  • Auto background removal for text
  • Fit to page
  • Reduction and enlargement (25 – 400%)
  • Photo reprints and enlargements
  • Color restoration of old, faded photos
  • Scan photos and convert to coloring book pages
  • Make photo greeting cards (PC-free)
  • Copy onto CDs / DVDs
  • Scan to memory card or USB flash drive
  • Scan to PDF
  • Scan to PC — USB and network
  • Two-sided copies with duplexer

Scan

Scanner Type: Color flatbed (CIS line sensor)

Optical Resolution: 2400 dpi

Maximum Resolution: 9600 x 9600 dpi interpolated

Scanner Bit Depth:

  • Input: 48-bit color / 16-bit Grayscale & Black / White
  • Output: 24-bit color / 8-bit Grayscale & Black / White

Paper Handling

PC-Free Paper Support:

  • Plain (8.5" x 11", A4)
  • Photo (4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 16:9 wide)
  • Ink jet printable CDs/DVDs

Paper Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", A4, B5, A5, A6, half letter, executive

Borderless Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 16:9 wide

Paper Types:

  • Plain paper
  • Epson Bright White Paper
  • Iron-on Cool Peel Transfer
  • Photo Quality Self-Adhesive Sheets
  • Photo Paper Glossy
  • Premium Photo Paper Glossy
  • Ultra Premium Photo Paper Glossy
  • Premium Photo Paper Semi-gloss
  • Ultra Premium Photo Paper Luster
  • Presentation Paper Matte
  • Premium Presentation Paper Matte
  • Ultra Premium Presentation Paper Matte
  • Ultra Premium Presentation Paper Matte Double-sided
  • Brochure & Flyer Paper Matte Double-sided

Envelope Types: No. 10

Input Paper Capacity: 100 sheets plain paper

Output Paper Tray Capacity: 30 sheets plain paper

Secondary Paper Tray Capacity: Dedicated Photo Tray: 20 sheets Premium Photo Paper Glossy

Special Media Support: Inkjet-printable CDs and DVDs

Ink

Ink Type: Claria Premium Ink (smudge, scratch and water resistant photos)7

Ink Palette: Black, Cyan, Magenta, Yellow and Photo Black

Ink Configuration: 5 individual ink cartridges

Fade Resistance / Print Longevity: Up to 200-year album storage8

Replacement Ink:

  • 410 Standard-capacity Black, Cyan, Magenta, Yellow, Photo Black
  • 410XL High-capacity Black, Cyan, Magenta, Yellow, Photo Black

Ink Yield Information:

  • 410 Ink Yields: ISO pages – Black: 250, Color: 300, Photo Black
  • 410XL Ink Yield: ISO pages – Black: 530, Color: 650, Photo Black

Connectivity

Standard Connectivity: Hi-Speed USB, USB Host, Wireless 802.11 b/g/n3, Wi-Fi Direct3

Printing from a Mobile Device:

  • Epson Email Print, Epson Remote Print, Epson Scan to Cloud5, Epson iPrint App (iOS®, Android), Epson Print and Scan App (Windows®), Creative Print App (iOS, Android)
  • Other: Apple® AirPrint®, Google Cloud Print, Android printing, Fire OS printing, Mopria® Print Service, Easy Photo Scan

Supported Memory Cards: SD / SDHC / SDXC4

Direct Camera Connection: PictBridge® port (cameras / phones)

General

Operating Systems:

  • Windows 10 (32-bit, 64-bit), 8, 8.1 (32-bit, 64-bit)
  • Windows 7 (32-bit, 64-bit)
  • Windows Vista® (32-bit, 64-bit)
  • Windows XP SP3 (32-bit)
  • Windows XP Professional x64 Edition
  • Mac OS® X 10.6.8 – 10.11.x6

Display: Touch panel with 2.7" LCD

Image Enhancement Technologies: Auto Photo Correction with advanced face detection, preview on LCD, red-eye removal and photo restoration

Supported Digital Camera Technologies: Exif Print

Printer Language: Epson ESC/P® Raster, ESC/P-R

Color Management: Auto Photo Correction and ICM

Temperature:

  • Operating: 50° to 95° F (10° to 35° C)
  • Storage: -4° to 104° F (-20° to 40° C) [one month at 40° C]

Humidity:

  • Operating: 20 – 80% (no condensation)
  • Storage: 5 – 85% (no condensation)

Sound Level: 47 dB(A)

Rated Voltage: 100 – 120 VAC

Rated Frequency: 50 – 60 Hz

Rated Current: 0.7 Amp

Power Consumption:

  • Approx. 15 W ISO 24712 (Standalone Copy Printing)
  • Approx. 0.2 W (Power Off Mode)
  • Energy Star® qualified

Safety Approvals: Safety standards UL60950-1-CAN/CSA-22.2, No. 60950-1, EMI FCC Part 15 subpart B class B, CAN/CSA-CEI/IEC CISPR 22 class B

Case Color: Black and blue

Dimensions:

  • Printing: 15.4" x 19.8" x 5.6" (W x D x H)
  • Storage: 15.4" x 13.3" x 5.6" (W x D x H)

Weight: 21.5 lb

Software Included: Epson printer drivers, Epson Print CD, Epson Scan, Epson Easy Photo Scan, User Guide (Internet connection required for installation of some software)

Country of Origin: Indonesia