32GB DDR4 SDRAM Memory Module

DDR4 delivers:

  • Faster data rates (Mb/s) – 100% over DDR3
  • Higher Densities – Up to 300% over DDR3
  • 20% reduced power demand

DDR4 Equals More Speed, Less Power Consumption, Greater System Efficiencies

With Axiom, enjoy guaranteed compatibility and a lifetime warranty from ‘The OEM Alternative™’

DDR4 Features:

  • 100% Increase in speed – Faster Data Rate equates to more responsive application loads on data-intensive programs.
  • 300% increase in component densities – Equals larger modules for next-generation performance demands.
  • 20% decrease in power consumption – Less power consumed means less wasted resources to cool systems and reserves battery program for mobile devices.
  • Provides greater reliability, availability and serviceability (RAS) in enterprise applications – Complete integrity and fault tolerance for longer periods without system failure.
  • Improved data signal.

Manufacturer Part Number
805351-B21-AX
EAN/UPC
0841280123016,841280123016
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Density: 32GB
Module Type: ECC RDIMM DDR4
RoHS: Yes
Depth: 4Gb
Width: x72
Voltage: 1.2V
Pin Count: 288-pin
Data Rate: 2400MT/s
Speed: PC4-19200
Comp Config: 2048Mx4
CL: 17