Z240 Small Form Factor Workstation (ENERGY STAR)

Power, price, and size

HP Z240 Workstation

The world’s number one ranked entry level workstations features a choice of Tower or SFF configurations. It just got better with the HP Z240 which packs the performance, features, and reliability of a workstation into the price point of a desktop PC.

Manufacturer Part Number
T4N73UT#ABA
EAN/UPC
0190780212547,190780212547
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
(This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family :

  • Intel® Xeon® E5 processor

Processor :
  • Intel® Xeon® E3-1240v5 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)

Number of processors : 1
Chipset : Intel® C236
Environmental :
  • Low halogen

Form factor : Small Form Factor

MemoryMemory :Memory, standard:
  • 8 GB DDR4-2133 non-ECC registered SDRAM (1 x 8 GB)

Memory slots : 4 DIMM

StorageStorage : Internal drive bays : One 3.5"; One 2.5"; One shared 3.5" (shared with external 3.5" bay)
External drive bays : One shared 3.5" (shared with internal 3.5" bay); One slim ODD
Internal drive: 1 TB 7200 rpm SATA
Additional storage: SD media card reader (optional)
Storage controller : Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive:
  • HP Slim SuperMulti DVD-RW Drive


Display and graphicsDisplay and graphics : Graphics: Discrete:
AMD FirePro™ W4300 (4 GB)
Compatible displays :
  • All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.


CommunicationsCommunications : Network interface:
LANIntegrated Intel® I219LM PCIe GbE
Audio : Integrated Realtek HD ALC221-VB audio

Power and operating requirementsPower and operating requirements :Power :
  • 240 W 92% efficient, wide-ranging, active PFC


Dimensions and weightDimensions and weight : Dimensions (W x D x H): 13.3 x 15 x 3.95 in (338 x 381 x 100 mm)
(Standard desktop orientation)
Weight: Starting at 12.66 lb (Starting at 5.7 kg)
(Exact weight depends upon configuration)

What's includedWhat's included :Software :
  • Buy Office
  • HP PC Hardware Diagnostics UEFI
  • HP Performance Advisor
  • HP Remote Graphics Software (RGS) 7.1
  • PDF Complete - Corporate Edition
  • Cyberlink Power DVD and Power2Go
  • HP Client Security Software

Keyboard : HP USB Business Slim Keyboard
Pointing device :
  • HP USB Mouse

Security management :
  • HP Solenoid Lock and Hood Sensor (optional)
  • HP Business PC Security Lock kit (optional)
  • HP UltraSlim Cable Lock Kit (optional)
  • HP Keyed Cable Lock (optional)

Warranty :
  • 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.