Xeon Tetradeca-core E5-2660 v4 2GHz Server Processor Upgrade

Intel® Xeon® Processor E5-2600 Product Family

The Intel® Xeon® processor E5-2600 product family is at the heart of a flexible and efficient data center that meets your diverse needs. These engineering marvels are designed to deliver the best combination of performance, energy efficiency, built-in capabilities, and cost-effectiveness. From virtualization and cloud computing to design automation or real-time financial transactions, you’ll be delighted by better than ever performance and energy efficiency. I/O latency is dramatically reduced with Intel® Integrated I/O, which helps you to eliminate data bottlenecks, streamline your operations, and increase your agility. The Intel® Xeon® processor E5-2600 product family – versatile processors at the heart of today’s data center.

Manufacturer Part Number
T9U19AA
EAN/UPC
0889894785909,889894785909
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

Status: Launched
Launch Date: Q1'16
Processor Number: E5-2660V4
Cache: 35 MB
Intel® QPI Speed: 9.6 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: AVX 2.0
Embedded Options Available: No

Lithography: 14 nm
Scalability: 2S

-Performance

# of Cores: 14
# of Threads: 28
Processor Base Frequency: 2 GHz
Max Turbo Frequency: 3.2 GHz
TDP: 105 W

-Memory Specifications

Memory Types: DDR4 1600/1866/2133/2400
Max # of Memory Channels: 4
Max Memory Bandwidth: 76.8 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported : Yes

-Graphics Specifications

Processor Graphics : None

-Expansion Options

PCI Express Revision: 3.0
PCI Express Configurations : x4, x8, x16
Max # of PCI Express Lanes: 40

-Package Specifications

Max CPU Configuration: 2
TCASE: 79°C
Package Size: 52.5mm x 45mm
Sockets Supported: FCLGA2011
Low Halogen Options Available: See MDDS

-Advanced Technologies

Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : Yes

Intel® Hyper-Threading Technology : Yes

Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes

Intel® VT-x with Extended Page Tables (EPT) : Yes

Intel® TSX-NI: Yes
Intel® 64 : Yes

Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes

Intel® Demand Based Switching: Yes

Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology : No

-Intel® Data Protection Technology

Intel® AES New Instructions: Yes
Secure Key: Yes

-Intel® Platform Protection Technology

OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit : Yes