Xeon Dodeca-core E5-2687w v4 3GHz Server Processor Upgrade

Intel® Xeon® Processor E5-2600 Product Family

The Intel® Xeon® processor E5-2600 product family is at the heart of a flexible and efficient data center that meets your diverse needs. These engineering marvels are designed to deliver the best combination of performance, energy efficiency, built-in capabilities, and cost-effectiveness. From virtualization and cloud computing to design automation or real-time financial transactions, you’ll be delighted by better than ever performance and energy efficiency. I/O latency is dramatically reduced with Intel® Integrated I/O, which helps you to eliminate data bottlenecks, streamline your operations, and increase your agility. The Intel® Xeon® processor E5-2600 product family – versatile processors at the heart of today’s data center.

Manufacturer Part Number
T9U40AA
EAN/UPC
0889894786111,889894786111
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q1'16
Processor Number: E5-2687WV4
Intel® Smart Cache: 30 MB
Intel® QPI Speed: 9.6 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: AVX 2.0
Embedded Options Available: No
Lithography: 14 nm
Scalability: 2S
VID Voltage Range: 0

Performance
# of Cores: 12
# of Threads: 24
Processor Base Frequency: 3 GHz
Max Turbo Frequency: 3.5 GHz
TDP: 160 W

Memory Specifications
Max Memory Size (dependent on memory type): 1536 GB
Memory Types: DDR4 1600/1866/2133/2400
Max # of Memory Channels: 4
Max Memory Bandwidth: 76.8 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported : Yes

Graphics Specifications
Processor Graphics : None

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : x4, x8, x16
Max # of PCI Express Lanes: 40

Package Specifications
Max CPU Configuration: 2
TCASE: 76°C
Package Size: 52.5mm x 51mm
Sockets Supported: FCLGA2011-3
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : Yes
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: Yes
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes
Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology : No

Intel® Data Protection Technology
Intel® AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit


‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.