Voyager 1602g Pocket Scanner

Looking for the perfect scanning companion for your tablet-based retail point-of-sale and field service applications? The affordable Voyager™ 1602g wireless scanner is the one. It packs high-performance area-imaging technology into an elegant and pocketable form factor that makes scanning easy and – dare we say – fun. 

Manufacturer Part Number
1602G2D-2USB-OS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS

Radio/Range
2.4 to 2.5 GHz (ISM Band) Adaptive Frequency Hopping Bluetooth v2.1; Class 2; 10 m (33 ft) line of sight

Battery
750 mAh Li-ion minimum

Number of Scans
Up to 2,250 scans per full charge

Expected Hours of Operation
12 hours

Expected Charge Time
3 hours

MECHANICAL

Dimensions (LxWxH):
120 x 48 x 22 mm (4.7 x 1.9 x 0.9 in)

Weight:
< 100 g (3.5oz)

ENVIRONMENTAL

Temperature
Operating: 0°C to 50°C (32°F to 122°F); While Charging: 0°C to 40°C (32°F to 104°F)

Humidity
0 to 95% relative humidity, non-condensing

Drop
Designed to withstand 30 1.4 m (4’) drops to concrete

Environmental Sealing
IP42

Light Levels
0 to 100,000 lux (9,290 foot-candles)

SCAN PERFORMANCE

Scan Pattern
Area Image (640x480 pixel array)

Motion Tolerance
Up to 10 cm/s (4 in/s) for 13 mil UPC at optimal focus

Scan Angle
Horizontal 41.4°; Vertical 32.2°

Symbol Contrast
35% minimum reflectance difference

Warranty
3 year factory warranty