Aruba 2930F 24G PoE+ 4SFP Switch

The Aruba 2930F Switch Series is designed for customer creating digital workplaces that are optimized for mobile users with an integrated wired and wireless approach. These basic Layer 3 access switches are easy to deploy and manage with advanced security and network management tools like Aruba ClearPass Policy Manager and Aruba AirWave and are ideal for enterprise edge, SMB and branch offices.

A powerful Aruba ProVision ASIC delivers performance and value supporting the latest SDN applications with future proof programmability. It supports 10GbE uplinks, PoE+, robust QoS, and RIP routing.

Features

High-Performance Access Layer Switches

The Aruba 2930F Switch Series provides performance, security, and ease of use for enterprise edge, SMB, and branch office networks.

Delivers a consistent wired/wireless user experience with unified management tools such as ClearPass Policy Manager and Airwave Network Management. Provides optimal configuration automatically when connected to Aruba access points for PoE priority, VLAN configuration, and rogue AP containment.

Convenient built-in 1GbE or 10GbE uplinks and PoE+ models deliver right-size network access performance.

Robust basic Layer 3 feature set includes static and RIP routing, ACLs, sFlow, IPv6 with no software licensing required.

Designed with a powerful ProVision ASIC and support for OpenFlow, the Aruba 2930F is ready to take advantage of SDN applications such as HPE Network Visualizer, Optimizer, and Protector Software products.

Performance and Power at the Edge

The Aruba 2930F Switch Series is designed with a powerful Aruba ProVision ASIC, to enable the mobile campus with SDN optimizations, low latency, increased packet buffering, and adaptive power consumption.

Increase performance with selectable queue configurations and associated memory buffering that meets your specific network application requirements.

Supports up to 370 W of internal PoE+ power for wireless access points, cameras and phones.

Security and Quality of Service You Can Rely on

The Aruba 2930F Switch Series includes security and quality of services features to build a network that meets ever-changing corporate policies and compliances while protecting your data from both inside and outside attacks.

Flexible authentication options include standards based security protocols such as 802.1X, MAC and Web Authentication, to enhance security and policy-driven application authentication.

Powerful, multilevel-access security controls include source-port filtering, RADIUS/TACACS+, SSL, Port Security, and MAC address lockout.

Simplify with Integrated Wired/Wireless Management

The Aruba 2930F Switch Series supports Aruba ClearPass Policy Manager for unified and consistent policy between wired and wireless users and simplifies implementation and management of guest login, user onboarding, network access, security, QoS, and other network policies.

Supports Aruba Airwave Network Management software to provide common platform for Zero Touch Provisioning management, and monitoring for wired and wireless network devices.

RMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms and events.

Out-of-band Ethernet management port keeps management traffic segmented from your network data traffic.

Manufacturer Part Number
JL261A
EAN/UPC
0190017005478,190017005478,0190017005515,190017005515
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications :

Differentiator :

  • Aruba 24 port 1 Gigabit PoE+ Switch with four 1 Gigbit SFP uplinks
Ports :
  • (24) RJ-45 autosensing 10/100/1000 PoE+ ports
  • (4) SFP
Memory and processor :
  • Dual Core ARM Coretex A9 @ 1016 MHz
  • 1 GB DDR3 SDRAM
  • Packet buffer size: 12.38 MB 4.5MB Ingress/7.785 Egress
  • 4 GB eMMC
Latency :
  • 1000 Mb Latency: < 3.8 µs
Throughput :
  • up to 41.7 Mpps
Switching capacity :
  • 56 Gbps
PoE capability :
  • 370 W PoE+
Management features :
  • Aruba AirWave Network Management
  • IMC - Intelligent Management Center
  • Command-line interface
  • Web browser
  • Configuration menu
  • SNMP manager
  • Telnet
  • RMON1
  • FTP
  • Out-of-band management (serial RS-232C or micro USB)
Dimensions and weight :
  • Dimensions (W x D x H): 17.42 x 11.98 x 1.73 in (44.25 x 30.42 x 4.39 cm)
  • Weight: 8.6 lb (3.9 kg)
What's included :

What's in the box :
  • (1) Aruba 2930F 24G PoE+ 4SFP Switch, (1) power cord, (1) screw kit, (4) mounting ears, (4) bumper feet, (1) cable tie
Warranty :
  • Limited Lifetime Warranty