Dual-Band AC1900 USB Wi-Fi Adapter

The ASUS USB-AC68 is a dual-band USB Wi-Fi adapter that instantly upgrades your desktop or laptop to the novelist 802.11ac technology with Wi-Fi speeds up to 1300 Mbps (5GHz) and 600 Mbps (2.4GHz). Its 3x4 MIMO antenna design with ASUS AiRadar Beamforming optimize the Wi-Fi reception, and the 3-position antennas and the cradle make it convenient to adjust for the best performance according to your usage- on desktop, on laptop, or on the go! The USB 3.0 interface eliminates the potential bottleneck for your Wi-Fi and ensures the best performance you can get.

Boost your PC with up to 300% faster Wi-Fi

ASUS USB-AC68 gives your PC a wireless boost of up to 33% on the 2.4GHz band and an amazing 300% on the 5GHz band1 (compared with an 802.11n 3T3R adapter). With a combined data rate of up to 1900Mbps, your desktop or laptop will be able to handle bandwidth-intensive tasks easily.

Upgrade your PC’s Wi-Fi — instantly!

ASUS USB-AC68 gives your laptop or desktop outstanding signal coverage thanks to its powerful 3x4 MIMO design with dual 3-position external antennas and ASUS AiRadar beamforming. Enjoy full Wi-Fi bandwidth throughout your home without messy setups.

Manufacturer Part Number
90IG0230-BM0N00
EAN/UPC
4712900027129
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Network Standard

    IEEE 802.11 a/b/g/n/ac

  • Interface

    USB 3.0 *1

  • Operating Frequency

    2.4 GHz / 5 GHz

  • Product Segment

    AC1900 ultimate AC performance : 600+1300 Mbps

  • Dimensions

    115 x 30 x 17.5 ~ mm (WxDxH)

  • Weight

    44 g (Device Only)

  • OS Support

    Windows® 10 
    Windows® 8.1 
    Windows® 8 
    Windows® 7 
    Mac OS X 10.7
    Mac OS X 10.8
    Mac OS X 10.11

  • Package Content

    Support CD
    USB Extension cable
    Warranty card