Inspiron 11 3168 2 in 1 Netbook

Fun, flexible, ready for adventure.

11-inch 2-in-1 packed with fun. Colorful, lightweight and impressively versatile with four head-turning modes to travel with you anywhere.

With Windows 10 Home - get the best combination of Windows features you know and new improvements you'll love.

WE LOVE YOUR WORK

That's why we created the Inspiron line. They're stylish, versatile and packed with potential, just like you.

Designed to adapt. Built to surprise. Ready for fun.

A burst of color

Bold and vibrant color options boast a glossy, modern finish and make a head-turning statement.

Makes bold moves

An innovative 360-degree hinge supports four different modes that adapt to your busy life. Keep tabs on social media in tablet mode, pop it upright for games in stand mode, stream shows or movies in tent mode or dial up productivity in laptop mode.

Goes anywhere you do 

Slim and trim at under 21mm, this compact 11-inch 2-in-1 makes the perfect companion to your everyday adventures.

Features perfected for a life in motion.

The power to keep up: With the latest Intel® processors, you’ll have performance for your everyday activities.

Built for adventure: The compact size and long battery life are ideal for mobile media and the lightweight body will never weigh you down.

Convenient storage: With available onboard storage up to 500GB and cloud storage options, you can keep your files without sacrificing speed or performance.

Manufacturer Part Number
I3168-0027RED
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Pentium® Processor N3710 (2M Cache, up to 2.56 GHz)

Operating System  (Dell recommends Windows 10 Pro.)

  • Windows 10 Pro, 64-bit, English

Display

  • 11.6-inch HD (1366 x 768) LED-Backlit Touch Display

Memory

  • 4GB2 DDR3L at 1333MHz

Hard Drive

  • 500GB 5400 rpm Hard Drive

Graphics Card

  • Intel® HD Graphics

Security Software

  • McAfee LiveSafe 30 Day Trial

Warranty

  • 1 Year Ltd Hware Warranty: Mail-in; Customer supplies box, Dell pays shipping3

System Weight

  • 2.89 lbs