USB-C Universal dock with power allows you to plug in a single cable that delivers 4K video, charges your laptop and offers high-speed data transfer. Plus, you get instant access to all your peripheral desktop accessories. Zero Footprint mounting makes it great for workstations with limited space (mount sold separately). Three USB 3.1 ports and one USB-C port let you connect up to four accessories. One of front USB 3.1 ports can also be used as a 2.1A fast charge port to power up a tablet or smartphone. Security Slot offers a convenient way to attach a cable lock (sold separately) to prevent theft. Dock is compatible with Windows 8.1/10, Mac OS X 10.10 or later, Chrome OS.
Note:
Specifications