Interactive TV Arm

Sit. Stand. Stretch. Play! Don’t just sit and watch your TV—get up and interact with it. With effortless horizontal and vertical motion adjustment, PLAY40 allows you to interact with your flat screen display when watching movies, gaming or exercising. This arm is equipped with patented Constant Force™ technology, providing fluid, light-touch adjustments for effortless arm movement. Also available in black.

Manufacturer Part Number
PLAY40-BLACK
EAN/UPC
0698833020601,698833020601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Fits most: 30–55” (76–140 cm) TVs/displays
  • Supports: 18–40 lbs (8.2–18.2 kg)
  • Tilt: +10º to -15º
  • Pan: 180º
  • Mounting profile: 5.5" (14 cm)
  • Maximum extension: 24" (61 cm)
  • Horizontal movement: 20" (51 cm)
  • Vertical adjustment: 20" (51 cm)
  • Post-installation leveling: +/-5º
  • VESA compliant: 200x100 to 600x400
  • Mounting: Single-stud or solid wall
  • Warranty: 5 years
  • Color: Polished Aluminum with black trim