CX72 6QD-208US Notebook

Manufacturer Part Number
CX72 6QD-208US
EAN/UPC
0824142131244,824142131244
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Latest 6th Gen. Intel® Core™ i7 processor
OS
  • Windows 10 Home/Windows 10 Pro
Chipset
  • Intel® HM170
Memory
  • DDR4-2133, 2 slots, up to 32GB
Display
  • 17.3" Full HD (1920 x 1080)
  • 17.3" HD+ (1600 x 900)
Graphics
  • GeForce® 940MX
Graphics VRAM
  • 2GB DDR3
Storage
  • 1 x 2.5" HDD + 1 x NVMe M.2 SSD by PCIe Gen3 X4 / SATA-SSD Combo
Optical Drive
  • DVD Super Multi
Audio
  • 4 Speakers
  • Exclusive Audio Boost Technology
Webcam
  • HD type (30fps@720p)
Card Reader
  • SD(XC/HC)
LAN
  • Gigabit Ethernet 10/100/1000 Mbps
Wireless LAN
  • 802.11 ac
Bluetooth
  • v4.0
HDMI
  • 1(v1.4)
USB 2.0 port
  • 1
USB 3.0 port
  • 2x USB 3.0, 1x USB 3.0 Type-C
Mini-DisplayPort
  • 1(v1.2)
Mic-in/Headphone-out
  • 1 / 1
Keyboard
  • Ergonomic Keyboard
AC Adapter
  • 120W
Battery
  • 6-Cell
Dimension
  • 420(W) x 287(D) x 37(H)mm
Weight (KG)
  • 2.8kg