43” LED FHD TV 43FP110

Make it Yours

Personalize your Home screen, put your favorite cable/satellite TV, streaming channels, gaming console, and other devices front-and-center. No more flipping through inputs or wading through complicated menus.

Ultra-fast. Ultra-awesome.

A Full HD display paired with an advanced refresh rate, and dual-band WIFI allows you to capture every moment. You won't miss a thing.

Less is more

The super-simple Roku TV remote has only 20 buttons to make navigating easier. With around half the buttons of a traditional TV remote, you won't have to struggle to find the button you need.

Little Screen, Meet Big Screen

Send photos, videos, and music from your smartphone to the TV. Plus, with Netflix and YouTube apps, cast movies, shows, sport highlights, and more.

Comprehensive Search

Easily search across top streaming channels by title, actor or director-all from one place-with Roku Search. Voice search is available on the free Roku Mobile App and provides a fun, fast way to search for what you want to watch.

Powerful Mobile App

Download the free Roku app and turn your smartphone or tablet into a full function remote with voice search, plus cast personal media, browse and add channels.

Manufacturer Part Number
43FP110
EAN/UPC
0846042006699,846042006699
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture Quality & Display

Screen Size

43"

Diagonal View

43"

TV Type

LED FHD TV

Refresh Rate

60Hz

Maximum Resolution

720P

Audio Quality

Speaker System

2 Channel

Output Power

8W

Premium Audio

Dolby Digital Plus

Energy Use & Power

Power

Unknown

Product Code

43FP110

846042006699

Connections & Networking

HDMI® (2.0 Inputs w/ HDCP 2.2)

3 (1 ARC)

Composite Audio/Video Input

1

Digital Optical Audio Output

1

Headphone Jack

1

RF Antenna Input

1

USB 2.0

1

USB File Format Compatibility

Video: MKV (H.264), MP4, MOV (H.264), TS (H.264)

Music: AAC, MP3, WMA, WAV (PCM), AIFF, FLAC, AC3

Photo: JPG, PNG, GIF

Wireless Connection

802.11 2x2 Dual Band

Warranty

1 year limited manufacturers warranty

Weights and Measures [W x H x D] 43

TV with Stand

38.3" x 23.9" x 7.4"

TV without Stand

38.3" x 22.4" x 2.7"

TV Weight

17.86 lbs

TV Weight without Stand

17.53 lbs

TV Shipping Dimensions

45.1" x 28.3" x 5.7"

TV Shipping Weight

25.35 lbs

VESA Wall Mount Pattern

100mm (V) x 100mm (H)

Screw Size

M6 x 12

Accessories Included

Language

English

Quick Start Guide

Yes

Power Cord

Separated

Remote Control

RC280

Remote Control Batteries

Two "AAA"

Headphones

Unknown