PowerEdge R430 Server

Powerful, two-socket entry rack server delivers outstanding performance, configuration flexibility, high availability and intuitive management in a short-height (1U), short-depth (24-inch) chassis.

Designed for rack environments requiring peak two-socket performance, sizeable internal storage capacity and short chassis depth to overcome space constraints, the PowerEdge R430 rack server is an excellent fit for high-performance computing (HPC), web tech and infrastructure scale-out. The R430 also serves well for collaboration and productivity applications, surveillance and site security, and is likewise attractive as a dedicated backup or development server.

Manufacturer Part Number
463-7656
EAN/UPC
0884116194507,884116194507
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

1 x [26200] Intel® Xeon® E5-2620 v4 2.1GHz,20M Cache,8.0GT/s QPI,Turbo,HT,8C/16T (85W) Max Mem 2133MHz

Memory

[8GBIMM] 1 x 8GB RDIMM, 2400MT/s, Single Rank, x8 Data Width

Display

[NOOS] No Operating System

Warranty

[U39MOS] 3Year Basic Hardware Warranty Repair, 5X10 HW-Only, 5x10 NBD On-site

formfactor

1U / 2-Socket

harddrives

[30GB10] 1 x 300GB 10K RPM SAS 12Gbps 2.5in Hot-plug Hard Drive

raidcontroller

[H330] PERC H330 RAID Controller / [NRH330] No RAID for H330/H730/H730P (1-8 HDDs or SSDs)

remotemanagement

[VI16EN] iDRAC8, Enterprise with vFlash 16GB SD / [SCOME] OpenManage Essentials, Server Configuration Management

maxstorage

[8HDHPH] 2.5" Chassis with up to 8 Hot Plug Hard Drives

optical

[DVDRW] DVD+/-RW, SATA, Internal for 8 HD Chassis

powersupply

[550NR] Single, Hot-plug Power Supply (1+0), 550W / [125V10] NEMA 5-15P to C13 Wall Plug, 125 Volt, 15 AMP, 10 Feet (3m), Power Cord, North America

ioslots

[RSR2LP] Riser with Two x16 PCIe Gen3 LP slots (x16 PCIe lanes)

otherdetails

[48BZ] Bezel 4/8 Drive Chassis / [RDYRL] ReadyRails™ Sliding Rails Without Cable Management Arm

otherdetails2

[OBNICQ] On-Board Broadcom 5720 Quad Port 1Gb LOM / [TPM20] Trusted Platform Module 2.0 FIPS