To better serve the hospitality industry, Samsung’s slim-designed HE473 Series displays can foster a differentiated and memorable in-room experience. This display functions as an all-in-one content center where managers can access a user interface template library to deploy customized content to end users. Hotel managers can customize guest viewing experience and reinforce branding and cost-effectiveness through an enhanced Home Menu that allows guests to view essential hotel information. Plus, the embedded LYNK REACH 4.0 solution allows for remote, centralized and efficient display management through a single remote control center, while its System Integrator compatibility and USB cloning enable multi-device management with less installation and maintenance efforts required.
Note:
Display
Backlight: LED
Screen Size (Inch): 32"
Resolution: 1366 X 768
Video
Picture Engine: HyperReal
Dynamic Contrast Ratio: Mega Contrast
Micro Dimming: N/A
Active Crystal Color: N/A
Wide Color Enhancer (Plus):
Auto Motion Plus: N/A
Film Mode:
Audio
Dolby Digital Plus:
Virtual Surround: N/A
DTS Codec: DTS Codec
Sound Output (RMS): 10W(L:5W, R:5W)
Speaker Type: 2CH(Down Firing w/Bass Reflex)
Wallmount Sound Mode: Yes
TV SoundConnect: N/A
BT Headset Support: N/A
Smart Interaction
Voice Control: N/A
Convergence
TV to Mobile - Mirroring: N/A
Mobile to TV - Mirroring, DLNA: N/A
Samsung SMART View: N/A
Feature
Sports Mode: : ConnectShare™ (HDD): N/A
All Care Protection: N/A: ConnectShare™ (USB 2.0):
Samsung 3D: N/A: EPG:
Processor: N/A: Game Mode:
Accessibility: Voice guide: OSD Language: English, Spanish, French
Digital Clean View: : Picture-In-Picture:
Auto Channel Search: : BT HID Built-in: N/A
Auto Power Off: : USB HID Support: N/A
BD Wise Plus: N/A: Teletext (TTX): N/A
Caption (Subtitle):
System
Digital Broadcasting: ASTC/Clear QAM
Analog Tuner:
CI (Common Interface): N/A
Data Broadcasting: N/A
Hospitality Feature
Samsung LYNK™SINC Compatibility: N/A: External Clock Dimming Control: N/A
Samsung LYNK™ HMS Compatibility: N/A: Software Clock:
H.Browser Compatibility: N/A: Multi Code Remote Control:
Samsung LYNK™REACH (IP): N/A: Screwed Battery Cover: N/A
Samsung LYNK™REACH (RF): REACH 4.0: Sound bar compatibility:
Samsung LYNK™REACH
Server Compatibility: : Music Mode
(Input : PC/AV/Component/HDMI):
Hospitality Home Menu: : Music Mode BackLight on/off:
Bluetooth Music Player (Mobile → TV): N/A: TTX Clock Update (Analogue): N/A
Hospitality Plug&Play
(Easy Set-up): : USB Cloning:
Auto Source Mode: : Smoovie Compatibility:
Power on Mode: : Soft AP: N/A
Hotel Channel List: : On/Off Timer (Schedule):
Channel Menu Display: : Wake-up Timer (Alarm):
Mixed Channel List
(ATSC, DVB-T/T2/C/S2, Analog): : Samsung LYNK™ DRM:
My Channel: N/A: Pro:Idiom:
Energy Saving Mode(BLU control): : bLAN: N/A
Logo Display with
Time Out Setting (BMP/Movie): : Security Mode:
Welcome Message: : S/W EPG (Solution EPG):
RJ12/IR pass through: : Wake on LAN (WOL): N/A
External Clock Compatibility: N/A: IP Over Coax: N/A
Clock Back Up Supply:
Input & Output
HDMI (Side/Rear): 1/1: Anynet+ (HDMI-CEC):
USB (Side/Rear): 1/0: Pillow Speaker Jack (Side/Rear): 0/1
Component In (Y/Pb/Pr)
(Side/Rear): N/A: Variable Audio Out (Side/Rear): N/A
Composite In (AV) (Side/Rear): 1/0: Variable Audio Out Volume Control
(Side/Rear): N/A
Ethernet (LAN) (Side/Rear): N/A: Video Out (Side/Rear): N/A
Headphone (Side/Rear): N/A: RJ12 (Side/Rear): 0/1
Audio Out (Mini Jack / LR) (Side/Rear): 0/1: RJP (Remote Jackpack) (Side/Rear): 0/1
Digital Audio Out (Optical)
(Side/Rear): N/A: Headphone ID (Side/Rear): N/A
RF In (Terrestrial / Cable input / Satellite Input): 1/0: Door-Eye Control (Side/Rear): N/A
Ex-Link ( RS-232C ): Common(RJP): Door-Eye Video In (Side/Rear): N/A
CI Slot (Side/Rear): N/A: PC In (D-sub)(Side/Rear): N/A
Scart (Side/Rear): N/A: PC/DVI Audio In (Mini Jack)(Side/Rear): N/A
HDMI A / Return Ch. Support: : Ethernet Bridge (LAN-Out): N/A
Wireless LAN Built-in: N/A
Design
Front Color: Black
Stand Type: N/A
Swivel (Left/Right): N/A
Eco
Energy Efficiency Class: N/A
Eco Mark: N/A
Eco Label: N/A
Eco Sensor: N/A
Power
Power Supply (V): AC110-120V 60Hz
Power Consumption (Max) (W): N/A
Power Consumption (Energy Saving Mode) (W): N/A
Power Consumption (Stand-by) (W): N/A
Power Consumption (Typical): N/A
Dimension
Set Size without Stand (WxHxD)(mm): 745.4 x 442.2 x 69.0
Set Size with Stand (WxHxD)(mm): 745.4 x 442.2 x 69.0
Package Dimension (WxHxD)(mm): N/A
Weight
Set Weight without Stand (kg): N/A
Set Weight with Stand (kg): N/A
Package Weight (kg): N/A
Accessory
Remote Controller Model: N/A: Power Cable:
Batteries (for Remote Control): N/A: Quick Install Guide:
Samsung Smart Control (Included): N/A: Data Cable: N/A
Ultra Slim Wall Mount Support: N/A: Stand Mount Kit: N/A
Mini Wall Mount Support: : Security Screws: N/A
Vesa Wall Mount Support: : Angle Adaptor (for Side RF tuner): N/A