RDX 3TB Removable Disk Cartridge

The HPE RDX Removable Disk Cartridge is a rugged and removable hard disk drive cartridge that provides offsite data protection and quick access to your most critical data. Backups are simple and easy with drag and drop file access and fast disk based performance (up to 360 GB/hr.).

There is a choice of disk capacities ranging from 500 GB, 1 TB, 2 TB and now 3 TB of data in a single cartridge. These long lasting removable disk cartridges are forward and backward compatible with all the HPE RDX internal and external docking stations, lowering your overall cost of ownership.

Features

Outstanding Reliability and Durability

Specified for over 5,000 load and unload cycles and designed for long life expectancy.

Tested to withstand a drop of 1 meter (39.4 in) making it easy to transport and store offsite for disaster recovery.

Rugged cartridges protect data from harsh environmental conditions when transporting outside the office or storing offsite.

Business Class Design Features

Built in static protection eliminating server failures due to statically charged peripherals.

Inner buffers designed to lower vibration for better read/write disk performance.

Disk spanning capabilities giving the ability to add cartridges during backup process.

Fixed disk mode capabilities offering easy server operating system integration in a small business environment.

Easy to Own and Manage

HPE qualified and tested making it easy to integrate into your server, storage and networking environments.

The cartridges provide full forwards and backwards compatibility and are designed to work with higher-capacity cartridges as they are introduced.

Bundled with Barracuda backup software with automated scheduling and data encryption.

Manufacturer Part Number
Q2047A
EAN/UPC
0190017052809,190017052809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Capacity :

  • 3 TB Raw
  • 6 TB Compressed 2:1

Transfer rate :

  • 100 MB/sec
  • Sustained native
  • 200 MB/sec
  • Sustained compressed 2:1

Data access time :

  • 12 Milliseconds

Files systems, supported :

  • FAT32, NTFS, ext2, ext3

Load/unload cycles :

  • 5000
  • Minimum

Mean time between failures :

  • 500,000 Hours @100% duty cycle

Uncorrected error rate :

  • 1 error per 10^14 bits read

Hard disk drive speed :

  • 5400rpm

Cartridge robustness :

  • RDX 320GB, RDX 500GB, RDX 1TB, RDX 2TB, RDX 3TB - 1 m, 39.4 in (3 feet) drop to tile over concrete floor

Form factor :

  • 2.5-inch

Drive compatibility :

  • HPE Storage Media

Drive compatibility url :

  • http://www.hptapecompat.com/

LED indicators :

  • Green – cartridge is ready; Blinking Green – Activity (reading, writing, seeking); Amber – Fault detected

Vibration :

  • Sine vib 0.25G peak, 3-200 Hz (operational), random vib 1.54G RMS (non operational)

Operating requirements

Operating temperature range : 41 to 113º F
Storage temperature range : -40 to 149º F
Operating humidity range : 20 to 80%, Non Condensing
Storage humidity : 10 to 90%, Non Condensing
Operating altitude : -50 ft to 10,000 ft
Storage altitude : -50 ft to 35,000 ft

Dimensions and weight

Dimensions (W x D x H): 3.4 x 4.7 x 0.9 in (87 x 119 x 23 mm)

Weight: 0.60 lb (0.272 kg)

What's included

Differentiator :

  • 3 TB cartridge capacity

Warranty :

  • 3-Year Warranty

What's in the box :

  • 3 TB RDX Disk Cartridge