100Gb QSFP28 MPO SR4 100m Transceiver

What if you could deploy 100 Gb transceiver connections with an overall reduction of cost per bit? The HPE 100Gb QSFP28 Transceiver is designed to meet the increasing demand of growing bandwidth in the data center. The 100 Gb performance allows a reduction of the port density and number of hardware components required to achieve this higher speed.

With reduction of cost per bit, The HPE 100Gb QSFP28 Transceiver can significantly reduce Capex and Opex spending on interconnect connections. When the fiber optic cable is attached via a standard MPO connector, up to 100m connection can be conducted via multi-mode fibers.

Features

The HPE 100Gb QSFP28 MPO SR4 100m Transceiver has four optical lanes in each direction, allowing each to operate at 25 Gb.

MPO connector for plugging in multi-mode fiber cables.

Maximum link length of 70 m on OM3 and 100 m on OM4 multimode fiber at 100 Gb/s.

Bit-error Rate (BER) lower than 10-15.

3.3 V power supply.

Manufacturer Part Number
845966-B21
EAN/UPC
0190017017907,190017017907
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical featuresTechnical features :

Ports

  • QSFP28 MPO port
Connector Type
  • MPO
Wavelength
  • 850 nm
Transceiver form factor
  • QSFP28
Cable type
  • Optical fiber cable
Maximum distance
  • 100 m
Fiber type
  • Multi-mode
Product differentiator
  • 100 Gb QSFP28 transceiver

Dimensions and weight:

Dimensions (W x D x H): 0.72 x 2.86 x 0.33 in (18.35 x 72.7 x 8.5 mm)

Weight: 0.08 lb (36.3 g)