What if you could increase bandwidth while reducing CAPEX and cabling complexity? HPE QSFP28 Direct Attach Cables provide 100 Gb high speed connections to meet the exponential data growth in data centers and cloud-based services. It delivers 4 times faster performance than 25 Gb. Compared to 40 Gb solutions, the 100Gb QSFP28 technology provides superior switch port density with lower costs and power requirements. In addition, bandwidth consolidation allows reduction of cabling complexity, power and cooling and freeing space. The breakout HPE QSFP28 Direct Attach Cables allow aggregation of separate 25 Gb connections, allowing smooth and flexible transition from 25 Gb to 100 Gb.
Note:
Weight: 2.0 lb (902.6 g)
Dimensions (W x D x H): 0.72 x 2.86 x 0.33 in for the transceiver part (18.35 x 72.7 x 8.5 mm for the transceiver part)