100Gb QSFP28 to QSFP28 1m Direct Attach Copper Cable

What if you could increase bandwidth while reducing CAPEX and cabling complexity? HPE QSFP28 Direct Attach Cables provide 100 Gb high speed connections to meet the exponential data growth in data centers and cloud-based services. It delivers 4 times faster performance than 25 Gb. Compared to 40 Gb solutions, the 100Gb QSFP28 technology provides superior switch port density with lower costs and power requirements. In addition, bandwidth consolidation allows reduction of cabling complexity, power and cooling and freeing space. The breakout HPE QSFP28 Direct Attach Cables allow aggregation of separate 25 Gb connections, allowing smooth and flexible transition from 25 Gb to 100 Gb.

Manufacturer Part Number
845404-B21
EAN/UPC
0190017016580,190017016580
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (W x D x H): 0.72 x 2.86 x 0.33 in for the transceiver part (18.35 x 72.7 x 8.5 mm for the transceiver part)