25Gb SFP28 to SFP28 0.5m Direct Attach Copper Cable

What if you could increase the speed in your data center interconnect by 2.5 times with a similar price point as 10 Gb cable connections? HPE SFP28 Direct Attach Cables are designed to meet the increasing demand of higher bandwidth in the data center. 2.5x bandwidth over 10 Gb allows reduction of the number of cables and connection ports required to achieve higher bandwidth throughput. With similar prices as those of 10 Gb cables, these cables can significantly reduce CapEx and OpEx spending on interconnect connections. 0.5-5m connection distance allows efficient and cost-effective in-rack communications.

Manufacturer Part Number
844471-B21
EAN/UPC
0190017014906,190017014906
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 0.1 lb (44.9 g)
Dimensions (W x D x H): 0.54 x 2.19 x 0.47 Inch at transceiver end (13.8 x 55.7 x 11.9 mm at transceiver end)