The Intel® Omni-Path 1U Switch is a 1U rack-mountable switch with 48 QSFP28 ports. The 1U Switch cost-effectively supports a cluster of up to 48 servers, or provides an edge or core switch option for a larger fabric. This fixed configuration switch is a member of the Intel® Omni-Path Fabric series of switches, delivering an exceptional set of high-speed networking features and functions.
The Intel Omni-Path Switch is ideal for customers who deploy high-performance computing (HPC) clusters based on HPE ProLiant XL and DL Servers using the Intel Omni-Path technology.
Note:
I/O ports and slots
48 QSFP28 ports
Additional ports and slots (Managed switch only)
10/100/1000 Base-T Ethernet port
1 USB port
Power supplies
2 power supplies (1+1 redundant )
Fan units
6 Fans (N+1 redundant)
Physical characteristics
Dimensions 1.72 in (H) x 17.3 in (W) x 16.8 in (D)
4.32 cm (H) x 43.96 cm (W) x 42.67 cm (D)
Weight 6.67 kg (Unmanaged)
14.7 lb (Unmanaged)
7.01 kg (Managed)
15.45 lb (Managed)
Management processor (Managed Switch only)
Q7 Intel® Atom™ processor
Performance
Latency ≤110 ns port-to-port
Throughput up to 9.6 Tbps
Maximum multicast table size 8192 entries
Maximum unicast table size 49151 entries
Environment
Operating temperature 5°C to 40°C (41°F to 104°F)
Storage temperature -40°C to 70°C
Operating humidity 10% to 85%
Operating Altitude 0 to 3048m (0 to 10,000 feet)
Acoustic Less than 7.0 Bels (70 dB)
Airflow 70 CFM
Electrical characteristics
Frequency 50/60 Hz
Voltage 100 - 240 VAC
Maximum power rating 238W
Safety
US/Canada
• TUV NRTL: UL 60950-1, CSA 22.1.No. 60950-1
Europe
• TUV: EN60950-1
International
• CB Scheme: IEC 60950-1
Customs Union: Russian Federation, Belarus and Kazakhstan
• TR CU 004/2011 “On Safety of Low-Voltage Equipment”
Emissions
US/Canada
• FCC Part 15, Subpart B, Class A
Europe/International
• CISPR22
• CISPR32/EN55032
• EN55024
• EN61000-3-2
• EN61000-3-3
Japan
• VCCI, Class A
Australia/New Zealand
• AS/NZS CISPR 22, Class A
Korea
• RRA/KC (KN32, KN35), Class A
Taiwan
• BSMI (CNS 13438), Class A
Customs Union: Russian Federation, Belarus and Kazakhstan
• TR CU 020/2011 "Electromagnetic compatibility of technical equipment”
RoHS/REACH
• Complies with RoHS II Directive 2011/65/EU of the European Parliament
• Complies with REACH Regulation (EC) No 1907/2006
Management
The Unmanaged Switch has no embedded fabric management processor.