Xeon Octa-core E7-4809 v4 2.1GHz Server Processor Upgrade

INTEL® XEON® PROCESSOR E7 v4 FAMILY

Dramatic growth in the volume and variety of data is bringing unprecedented opportunities for businesses to make new discoveries and to deliver improved services and customer experiences. The key opportunity is turning the massive amount of core business data plus new sources of unstructured data into actionable and timely insights. The Intel® Xeon® processor E7 v4 family offers robust performance, the industry’s largest memory capacity per socket, advanced reliability and hardware enhanced security for real-time analytics so that businesses can rapidly gain actionable insights from massive and complex data sets.

Manufacturer Part Number
816657-B21
EAN/UPC
0889296566304,889296566304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

-Essentials
Status: Launched
Launch Date: June 6, 2016
Processor Number: E7-4809V4
Cache: 20 MB
Bus Speed: 6.4 GT/s QPI
# of QPI Links: 3
Instruction Set: 64-bit
Instruction Set Extensions: AVX2.0
Embedded Options Available: No
Lithography: 14 nm
Scalability: S4S

-Performance
# of Cores: 8
# of Threads: 16
Processor Base Frequency: 2.1 GHz
TDP: 115 W

-Memory Specifications
Max Memory Size (dependent on memory type): 3072 GB
Memory Types: DDR4-1333/1600/1866 DDR3-1066/1333
Max # of Memory Channels: 4
Max Memory Bandwidth: 102 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported : Yes

-Graphics Specifications
Processor Graphics : None

-Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : x4, x8, x16
Max # of PCI Express Lanes: 32

-Package Specifications
Max CPU Configuration: 4
TCASE: 69°C
Package Size: 45mm x 52.5mm
Sockets Supported: FCLGA2011
Low Halogen Options Available: See MDDS

-Advanced Technologies
Intel® Turbo Boost Technology : No
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: Yes
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Thermal Monitoring Technologies: Yes
Intel® Instruction Replay Technology: No

-Intel® Data Protection Technology
Intel® AES New Instructions: Yes
Secure Key: Yes

-Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit : Yes