Xeon Tetradeca-core E7-4830 v4 2GHz Server Processor Upgrade

INTEL® XEON® PROCESSOR E7 v4 FAMILY

Dramatic growth in the volume and variety of data is bringing unprecedented opportunities for businesses to make new discoveries and to deliver improved services and customer experiences. The key opportunity is turning the massive amount of core business data plus new sources of unstructured data into actionable and timely insights. The Intel® Xeon® processor E7 v4 family offers robust performance, the industry’s largest memory capacity per socket, advanced reliability and hardware enhanced security for real-time analytics so that businesses can rapidly gain actionable insights from massive and complex data sets.

Manufacturer Part Number
816653-B21
EAN/UPC
0889296566267,889296566267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

-Essentials

Status: Launched
Launch Date: June 6, 2016
Processor Number: E7-4830V4
Cache: 35 MB
Bus Speed: 8 GT/s QPI
# of QPI Links: 3
Instruction Set: 64-bit
Instruction Set Extensions: AVX2.0
Embedded Options Available: No

Lithography: 14 nm
Scalability: S4S

-Performance

# of Cores: 14
# of Threads: 28
Processor Base Frequency: 2 GHz
Max Turbo Frequency: 2.8 GHz
TDP: 115 W

-Memory Specifications

Max Memory Size (dependent on memory type): 3072 GB
Memory Types: DDR4-1333/1600/1866 DDR3-1066/1333/1600
Max # of Memory Channels: 4
Max Memory Bandwidth: 102 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported ‡: Yes

-Graphics Specifications

Processor Graphics ‡: None

-Expansion Options

PCI Express Revision: 3.0
PCI Express Configurations ‡: x4, x8, x16
Max # of PCI Express Lanes: 32

-Package Specifications

Max CPU Configuration: 4
TCASE: 68°C
Package Size: 45mm x 52.5mm
Sockets Supported: FCLGA2011
Low Halogen Options Available: See MDDS

-Advanced Technologies

Intel® Turbo Boost Technology ‡: 2.0
Intel® Hyper-Threading Technology ‡: Yes

Intel® Virtualization Technology (VT-x) ‡: Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡: Yes

Intel® VT-x with Extended Page Tables (EPT) ‡: Yes

Intel® TSX-NI: Yes
Intel® 64 ‡: Yes

Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes

Thermal Monitoring Technologies: Yes
Intel® Instruction Replay Technology: No

-Intel® Data Protection Technology

Intel® AES New Instructions: Yes

Secure Key: Yes

-Intel® Platform Protection Technology

OS Guard: Yes
Trusted Execution Technology ‡: Yes

Execute Disable Bit ‡: Yes