Intel® Xeon® Processor E5-2600 Product Family
The Intel® Xeon® processor E5-2600 product family is at the heart of a flexible and efficient data center that meets your diverse needs. These engineering marvels are designed to deliver the best combination of performance, energy efficiency, built-in capabilities, and cost-effectiveness. From virtualization and cloud computing to design automation or real-time financial transactions, you’ll be delighted by better than ever performance and energy efficiency. I/O latency is dramatically reduced with Intel® Integrated I/O, which helps you to eliminate data bottlenecks, streamline your operations, and increase your agility. The Intel® Xeon® processor E5-2600 product family – versatile processors at the heart of today’s data center.
Note:
Specifications
-Essentials
Status: Launched
Launch Date: Q1'16
Processor Number: E5-2695V4
Intel® Smart Cache: 45 MB
Intel® QPI Speed: 9.6 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: AVX 2.0
Embedded Options Available: Yes
Lithography: 14 nm
Scalability: 2S
VID Voltage Range: 0
-Performance
# of Cores: 18
# of Threads: 36
Processor Base Frequency: 2.1 GHz
Max Turbo Frequency: 3.3 GHz
TDP: 120 W
-Memory Specifications
Max Memory Size (dependent on memory type): 1536 GB
Memory Types: DDR4 1600/1866/2133/2400
Max # of Memory Channels: 4
Max Memory Bandwidth: 76.8 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported : Yes
-
Graphics Specifications
Processor Graphics : None
-Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : x4, x8, x16
Max # of PCI Express Lanes: 40
-Package Specifications
Max CPU Configuration: 2
TCASE: 84°C
Package Size: 52.5mm x 51mm
Sockets Supported: FCLGA2011
Low Halogen Options Available: See MDDS
-Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : Yes
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: Yes
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes
Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology : No
-Intel® Data Protection Technology
Intel® AES New Instructions: Yes
Secure Key: Yes
-Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit : Yes