RP2 Retail System

Get reliable, robust performance from the HP RP2 Retail System, a stylish, compact, and easily serviceable touchscreen All-in-One (AiO) that's deployable across your business as a customer self-service solution or operator station.

Sleek, stylish, and great for small spaces.

Add versatility to your store with this compact AiO. Flexible mounting options allow you to place it on a counter, tuck it into a kiosk or mount it on a wall or pole.

Customize it.

Tailor the system to your environment with your choice of operating system and an expanded portfolio of HP POS peripherals.

Efficient, future-proof performance.

Get consistent uptime in demanding environments with a robust, Quad-Core Intel® processor, Intel graphics, up to 8 GB RAM, and your choice of storage.

Reliability you can trust.

Be comfortable around spills and splashes—the IP54-qualified, sealed fanless design helps prevent them from entering the system, which is also designed for extended use and tested for impacts and vibrations.

Manufacturer Part Number
W5Y17UT#ABA
EAN/UPC
0190780233320,190780233320
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Operating system: Windows Embedded POSReady 7 64-bit
Processor family:

  • Intel® Celeron® processor
Chipset: Chipset integrated on processor
Form factor: All-in-one
Environmental: Low halogen

Memory:
Memory, standard:
  • 4 GB DDR3-1600 SDRAM (1 x 4 GB)
Memory slots: 1 SODIMM

Storage:
Hard drive description: 500 GB 7200 rpm SATA

Graphics:
Graphics:
  • Intel® HD Graphics
Expansion features:
Ports: 4 RJ-50 (power configurable)
1 USB 3.0
3 USB 2.0
3 USB 2.0 (on display)
1 powered 12V USB
1 powered 24V USB
1 cash drawer
1 DisplayPort
1 RJ-45

Display:
  • 14" diagonal wide-aspect display with projected capacitive touch technology
Media devices:
Audio: DTS Studio Sound™ audio management technology with line-out/headphone and line-in/microphone ports on I/O panel. Two internal speakers on display head

Communication features:
Network interface: Intel® Dual Band Wireless-N 7260 802.11a/b/g/n PCIe

Power and operating requirements:
Energy efficiency:
  • ENERGY STAR® certified
Power:
  • 180 W, 89% efficient, active PFC
Operating temperature range: 10 to 35°C
Operating humidity range: 20 to 85% RH

Dimensions and weight:
Dimensions (W x D x H): 14.01 x 8.87 x 14.42 in (35.59 x 22.53 x 36.62 cm)
Weight: 15.05 lb (6.83 kg)
(With stand)

What's included:
Warranty: 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.