U444-06N-VU-C Graphic Adaptor

The U444-06N-VU-C USB 3.1 Gen 1 to VGA DisplayPort Alternate Mode External Video Adapter supports USB DisplayPort Alternate Mode for displaying video on a VGA monitor via your computer, laptop or tablet’s USB-C port. It’s an ideal tool for multitasking, editing documents, or giving presentations at trade shows and conferences.

No software or drivers are needed. Connect the adapter’s USB-C male plug to the USB-C port on your device. Then, connect the adapter’s VGA female port to a monitor using a VGA cable (such as Tripp Lite’s P502-Series) to see full VGA video. The U444-06N-VU-C supports high-definition video resolutions up to 1920 x 1080 (1080p) at 60 Hz.

The USB 3.1 hub port connects USB-A peripherals, such as a thumb drive or printer. It’s backward compatible with previous USB generations, and supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps.

The USB-C charging port supports power input up to 20V 3A (60W). It powers the device that the U444-06N-VU-C is plugged into, as well as a peripheral plugged into its USB-A port, by connecting the charging port to a USB-C wall charger.

Manufacturer Part Number
U444-06N-VU-C
EAN/UPC
0037332193711,037332193711
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty