The U460-003-3AG 3-Port USB 3.1 Gen 1 Portable Hub’s built-in USB-C cable connects to your computer, laptop or tablet’s USB-C port to give you three external USB-A ports and an RJ45 Gigabit Ethernet port. Not only does this hub enable you to access true 10/100/1000 Mbps Ethernet network speeds without the hassle and expense of installing an internal Ethernet card in your device, but it allows you to connect a wide range of USB devices, such as flash drives, external hard drives, DVD players, MP3 players and digital cameras.
The U460-003-3AG supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps—ten times faster than USB 2.0. It’s backward compatible with previous USB generations, so you can continue using older peripherals while getting maximum high-speed performance from new devices.
The compact case fits easily into your backpack, briefcase or laptop bag to power USB-enabled devices wherever you are. No software or drivers are needed.
Note:
ENVIRONMENTAL
Storage Temperature Range: 14 TO 167 F (-10 TO 75 C)
Relative Humidity: 0% TO 85%
Operating Temperature: 32 TO 122 F (0 TO 50 C)
Ports: 4
Side A - Connector 1: USB C (MALE)
Side B - Connector 1: (3) USB A (FEMALE)
Side B - Connector 2: RJ45 (FEMALE)
Product Warranty Period (Worldwide): 1-year limited warranty