Heavy-Duty Power Extension Cord, 15A, 14 AWG (NEMA 5-15P to NEMA 5-15R), 15 ft.

The P024-015 Heavy-Duty Power Extension Cord features a NEMA 5-15P plug on one end and a NEMA 5-15R receptacle on the other, allowing you to extend the length of your existing power cord. The 15-foot 14 AWG cord is rated for 120V and 15A and is UL listed. Durable SJT jacket is sure to last a long time.

Manufacturer Part Number
P024-015
EAN/UPC
0037332197146,037332197146
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • Cable Length (ft.): 15
  • Cable Length (in.): 180
PHYSICAL
  • Color: Black
CONNECTIONS
  • Side A - Connector 1: NEMA 5-15P
  • Side B - Connector 1: NEMA 5-15R
WARRANTY
  • Product Warranty Period (Worldwide): Lifetime limited warranty