U444-06N-V-C Graphic Adapter

The U444-06N-V-C USB 3.1 Gen 1 to VGA DisplayPort Alternate Mode External Video Adapter supports USB DisplayPort Alternate Mode for displaying video on a VGA monitor via your computer, laptop or tablet’s USB-C port. It’s an ideal tool for multitasking, editing documents, or giving presentations at trade shows and conferences.

No software or drivers are needed. Connect the adapter’s USB-C male plug to the USB-C port on your device. Then, connect the adapter’s VGA female port to a monitor using a VGA cable (such as Tripp Lite’s P502-Series) to see full VGA video. The U444-06N-V-C supports high-definition video resolutions up to 1920 x 1080 (1080p) at 60 Hz.

The U444-06N-V-C includes a USB-C charging port that supports power input up to 20V 3A (60W). The U444-06N-V-C powers the device that it’s plugged into by connecting the USB-C charging port to a USB-C wall charger.

Manufacturer Part Number
U444-06N-V-C
EAN/UPC
0037332193704,037332193704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CONNECTIONS

Side A - Connector 1: USB C (MALE)
Side B - Connector 1: HD15 (FEMALE)
Side B - Connector 2: USB C (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty