Single-Gang Surface-Mount Junction Box, White

The N080-SMB1-WH Single-Gang Surface-Mount Junction Box is perfect for mounting a wallplate to complete multiple audio/video, voice and Ethernet in-wall connections using any type of keystone jack, including Cat5e/6/6a, USB, HDMI, DisplayPort and RCA. Designed to work with mid-sized and standard single-gang wallplates, such as Tripp Lite’s N080-Series, this back box is two inches deep. It features raceway cutouts in three different sizes (1 inch, 1.25 inches and 1.75 inches in diameter) on each side, as well as a rectangular knockout on the back. The cover snaps securely to the base with no screws required. Made from durable ABS thermoplastic. White color blends elegantly into any home or office décor for a sleek, professional installation. Includes two mounting screws for easy installation. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Manufacturer Part Number
N080-SMB1-WH
EAN/UPC
0037332195586,037332195586
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Accessories Type: Wall Plate


PHYSICAL

Unit Dimensions (hwd / cm): 128 x 8 x 5
Color: White


ENVIRONMENTAL

Operating Temperature Range: 14 to 140 F (-10 - 60 C)
Storage Temperature Range: -40 to 154.4 F (-40 to 68 C)
Operating Humidity Range: 10 to 90% RH


CONNECTIONS

Side A - Connector 1: KEYSTONE JACK CUTOUT
Side B - Connector 1: KEYSTONE JACK CUTOUT


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty