1-Port Single-Gang Universal Keystone Wallplate, White

The N080-101 1-Port Single-Gang Universal Keystone Wallplate provides a clean and simple method for connecting an audio/video, voice or Ethernet cable line at the wall. Any type of keystone jack, such as those used in Cat5e/6/6a, USB, HDMI, DisplayPort and RCA applications, snaps easily into the cutout for quick cable connection. White color blends elegantly into any home or office décor for a sleek, professional installation. Made from high-impact polycarbonate. Fits any mid-sized or standard single-gang box. Includes two mounting screws for easy installation. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Manufacturer Part Number
N080-101
EAN/UPC
0037332195531,037332195531
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Accessories Type: Wall Plate


PHYSICAL

Color: White


CONNECTIONS

Ports: 1
Side A - Connector 1: KEYSTONE JACK CUTOUT
Side B - Connector 1: KEYSTONE JACK CUTOUT


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty