Cat6 Gigabit Bulk Solid-Core PVC Cable, Yellow, 1000 ft

The N222-01K-YW Cat6 Gigabit Bulk Solid-Core PVC Cable is premium high-speed cabling designed for Cat6 premise applications, such as the distribution of data, voice and digital video across Gigabit Ethernet networks. Designed for fast transmission and excellent signal quality, this yellow cable ensures peak performance through your LAN (local area network).

Manufactured from 23 AWG copper wire, the four-pair solid UTP N222-01K-YW delivers speeds up to 550 MHz/1 Gbps. Protected by a CMR-rated PVC jacket, this cable drastically reduces impedance and structural return loss as compared to standard 100 MHz wire. Near-end crosstalk levels are kept to a minimum, making the N222-01K-YW ideal for 10/100/1000 Base-T Ethernet, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice, EIA/TIA and Token Ring Type 3 applications.

The N222-01K-YW meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6, draft 11).

Manufacturer Part Number
N222-01K-YW
EAN/UPC
0037332196613,037332196613
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 1000


PHYSICAL

Color: Yellow


CONNECTIONS

Side A - Connector 1: BARE WIRE
Side B - Connector 1: BARE WIRE


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty