N235-001-SH-D Network Adapter

Strengthen your high-speed network with Tripp Lite’s N235-001-SH-D Cat6 Straight-Through Modular Shielded In-Line Snap-In Coupler(F/F). It connects two Cat6 patch cords to create one longer cable. Its keystone design is perfect for convenient feed-through patching when used with a standard data wallplate(such as Tripp Lite’s N042-001-WH). One RJ45 port is angled down at a 90-degree angle for easy installation in hard-to-reach spaces. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking and Ethernet connections.

Compatible with all Cat6 cables, the N235-001-SH-D’s protective metal housing is fully shielded to reduce EMI/RFI interference that can damage or degrade data. This coupler features straight-through wiring and 50-µinch gold-plated contacts designed to resist corrosion. The N235-001-SH-D is UL-listed and meets all requirements for EIA/TIA Category 6 compliance. It’s also backward compatible with Cat5e and Cat5 LANs.

Manufacturer Part Number
N235-001-SH-D
EAN/UPC
0037332197207,037332197207
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Silver


CONNECTIONS

Side A - Connector 1: RJ45 (FEMALE)
Side B - Connector 1: RJ45 (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty