1-Port Gigabit Ethernet (GbE) PCI Express (PCIe) Card, Full Profile

The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade to Gigabit Ethernet capability without having to buy a new computer. It supports 10/100/1000 Mbps data rate auto-negotiation.

Perfect for home or office, the PCE-1G-01 lets you connect to your high-speed LAN at Gigabit speeds up to 1000 Mbps. It easily installs inside your computer in just a few minutes. The standard bracket’s one-lane (x1) interface is compatible with x4, x8 and x16 PCIe slots. Allow the appropriate drivers to automatically install on your hard drive (a driver CD is included if they don’t), and connect a Cat5e/6 patch cable between the card’s RJ45 slot and your network. An LED indicates successful connection and network activity.

The PCE-1G-01 is backward compatible with 10/100 Mbps networks and complies with PCI Express Revision 1.1. Fully compliant with IEEE 802.3, 802.3u and 802.3ab. Supports IEEE 802.3x full-duplex flow control, 802.1p Layer 2 priority encoding, 802.1a VLAN tagging, crossover detection and auto correction (auto MDI/MDI-X), Wake-on-LAN (WoL) and 9K Jumbo Frames.

Manufacturer Part Number
PCE-1G-01
EAN/UPC
0037332193643,037332193643
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

INPUT

  • Cable Length (m): 0
PHYSICAL
  • Color: Red
CONNECTIONS
  • Connector A: PCIE 1-LANE (X1)
  • Connector B: RJ45 (FEMALE)
  • Ports: 1
WARRANTY
  • Product Warranty Period (Worldwide): 1-year limited warranty