USB 2.0 All-in-One Keystone/Panel Mount Coupler (F/F), Black

The U060-000-KP-BK USB 2.0 All-in-One Keystone/Panel Mount Angled Coupler connects two USB-A cables to create one longer connection. Its keystone design snaps easily into the cutout of a wallplate or panel. This coupler also comes with an optional panel mount adapter for securing the coupler to a podium or kiosk. Compatible with all USB-A cables, the U060-000-KP-BK features molded nickel-plated connectors with gold-plated contacts for optimal signal transfer.

Manufacturer Part Number
U060-000-KP-BK
EAN/UPC
0037332195685,037332195685
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Black


CONNECTIONS

Side A - Connector 1: USB A (FEMALE)
Side B - Connector 1: USB A (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty