The U444-06N-DU-C USB 3.1 Gen 1 to DVI DisplayPort Alternate Mode External Video Adapter supports USB DisplayPort Alternate Mode for displaying video on a DVI monitor or projector via your computer, laptop or tablet’s USB-C port. It’s an ideal tool for multitasking, editing documents, or giving presentations at trade shows and conferences.
No software, drivers or external power supply is needed. Connect the adapter’s USB-C male plug to the USB-C port on your device. Then, connect the adapter’s DVI female port to a monitor using a DVI cable (such as Tripp Lite’s P561-Series) to see full DVI video.
The U444-06N-DU-C includes a USB 3.1 hub port for connecting USB-A peripherals, such as a thumb drive or printer. It’s backward compatible with previous USB generations. The USB-C charging port supports power input up to 20V 3A (60W). The U444-06N-DU-C charges the device that it’s plugged into, as well as a peripheral plugged into its USB-A port, by connecting the USB-C charging port to a USB-C wall charger.
The U444-06N-DU-C supports DVI single-link video resolutions up to 1920 x 1080 (1080p) at 60 Hz, USB 3.1 Gen 1 data transfer rates up to 5 Gbps, and DVI digital transfer rates up to 6.75 Gbps (2.25 Gbps per channel).
Note:
WARRANTY
Product Warranty Period (Worldwide): 1-year limited warranty