The U444-06N-DGU-C USB 3.1 Gen 1 to DVI DisplayPort Alternate Mode External Video Adapter supports USB DisplayPort Alternate Mode for displaying video on a DVI monitor or projector via your computer, laptop or tablet’s USB-C port. It’s an ideal tool for multitasking, editing documents, or giving presentations at trade shows and conferences.
No software, drivers or external power supply is needed. Connect the adapter’s USB-C male plug to the USB-C port on your device. Then, connect the adapter’s DVI female port to a monitor using a DVI cable (such as Tripp Lite’s P561-Series) to see full DVI video. The U444-06N-DGU-C supports DVI single-link video resolutions up to 1920 x 1080 (1080p) at 60 Hz and DVI digital transfer rates up to 6.75 Gbps (2.25 Gbps per channel).
The U444-06N-DGU-C includes an RJ45 Gigabit Ethernet port. Connect to a network with a UTP cable, such as Tripp Lite’s N201-Series Cat6 cables, and enjoy true 10/100/1000 Mbps Ethernet speeds.
The USB 3.1 hub port connects USB-A peripherals, such as a thumb drive or printer. It’s backward compatible with previous USB generations, and supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps.
The USB-C charging port supports power input up to 20V 3A (60W). It powers the device that the U444-06N-DGU-C is plugged into, as well as a peripheral plugged into its USB-A port, by connecting the charging port to a USB-C wall charger.
Note:
Specifications
CONNECTIONS
Side A - Connector 1: USB C (MALE)
Side B - Connector 1: DVI-I DUAL-LINK (FEMALE) (WIRED TO DVI-D SINGLE-LINK)
Side B - Connector 2: USB 3.0 A (FEMALE)
Side B - Connector 3: RJ45 (FEMALE)
Side B - Connector 4: USB C (FEMALE)
WARRANTY
Product Warranty Period (Worldwide): 3-year limited warranty