The U428-003-G2 USB 3.1 Gen 2 Cable connects a computer, laptop, tablet, smartphone or other device with a USB-C port to a computer, charger or other peripheral with a USB-A port. This three-foot cable supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps. A reversible USB-C male connector plugs into a USB port in either direction for fast, fumble-free connection every time.
Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. Backward compatible with previous USB generations.
Note:
INPUT
Cable Length (ft.): 3
Color: Black
Operating Temperature Range: 14 to 140 F (-10 to 60 C)
Storage Temperature Range: -4 to 185 F (-20 to 85 C)
Relative Humidity: 10 to 85%
Product Warranty Period (Worldwide): Lifetime limited warranty